☰
MC08CA050D
MC08CA050D
Obsolete
Description:  CAP MICA 5PF 0.5PF 100V 0805
Datasheet:   MC08CA050D Datasheet
History Price: Obsolete
In Stock: 23760
MC08CA050D Specification
Specification
Part No
MC08CA050D
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 pF
Tolerance
?.5pF
Voltage - Rated
100 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
MC08CA050D PDF Datasheet
MC08CA050D Related Parts
MC08CA010C-F
MC08CA010C-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 100V 0805
MC08CA010C-TF
MC08CA010C-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.25PF 100V 0805
MC08CA010D-F
MC08CA010D-F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 100V 0805
MC08CA010D-TF
MC08CA010D-TF
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 100V 0805
MC08CA020C-F
MC08CA020C-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 100V 0805
MC08CA020C-TF
MC08CA020C-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.25PF 100V 0805
MC08CA020D
MC08CA020D
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-F
MC08CA020D-F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-T
MC08CA020D-T
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA020D-TF
MC08CA020D-TF
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 100V 0805
MC08CA030C-F
MC08CA030C-F
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 100V 0805
MC08CA030C-TF
MC08CA030C-TF
Cornell Dubilier Electronics
CAP MICA 3PF 0.25PF 100V 0805
MC08CA050D Compare Parts
  • MC08CA050D vs MC08FA430J-F
  • MC08CA050D vs MC08FA430G-TF
  • MC08CA050D vs MC08FA430G-F
  • MC08CA050D vs MC08FA430F-TF
  • MC08CA050D vs MC08FA430F-F
  • MC08CA050D vs MC08FA390J-TF
  • MC08CA050D vs MC08FA390J-F
  • MC08CA050D vs MC08FA390G-TF
  • MC08CA050D vs MC08FA390G-F
  • MC08CA050D vs MC08FA390F-TF
  • MC08CA050D vs MC08FA390F-F
  • MC08CA050D vs MC08FA360J-TF
  • MC08CA050D vs MC08FA360J-F
  • MC08CA050D vs MC08FA360G-TF
  • MC08CA050D vs MC08FA360G-F
  • MC08CA050D vs MC08FA360F-TF
  • MC08CA050D vs MC08FA360F-F
  • MC08CA050D vs MC08FA330J-TF
  • MC08CA050D vs MC08FA330J-F
  • MC08CA050D vs MC08FA330G-TF
  • MC08CA050D vs MC08FA330G-F
  • MC08CA050D vs MC08FA330F-TF
  • MC08CA050D vs MC08FA330F-F
  • MC08CA050D vs MC08EA300J-TF
  • MC08CA050D vs MC08EA300J-F
  • MC08CA050D vs MC08EA300G-TF
  • MC08CA050D vs MC08EA300G-F
  • MC08CA050D vs MC08EA300F-TF
  • MC08CA050D vs MC08EA300F-F
  • MC08CA050D vs MC08EA270J-TF
  • MC08CA050D vs MC08EA270J-T
  • MC08CA050D vs MC08EA270J-F
  • MC08CA050D vs MC08EA270J
  • MC08CA050D vs MC08EA270G-TF
  • MC08CA050D vs MC08EA270G-F
  • MC08CA050D vs MC08EA270F-TF
  • MC08CA050D vs MC08EA270F-F
  • MC08CA050D vs MC08EA240J-TF
  • MC08CA050D vs MC08EA240J-F
  • MC08CA050D vs MC08EA240G-TF
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly