Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics PVC1621
PVC1621
Obsolete
Film Capacitors
Description:
CAP FILM 1000PF 10% 1.6KVDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
PVC1621 Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PVC1621 Specification
Specification
Part No
PVC1621
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
PVC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage Rating - AC
475V
Voltage Rating - DC
1600V (1.6kV)
Dielectric Material
Polypropylene (PP)
Operating Temperature
-
Mounting Type
-55℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.421" Dia x 1.252" L (10.70mm x 31.80mm)
Termination
-
Lead Spacing
PC Pins
Applications
0.969" (24.60mm)
Ratings
General Purpose
Features
-
ESR (Equivalent Series Resistance)
-
PVC1621 PDF Datasheet
PVC1621 Datasheet
Click and Download: PVC1621 Datasheet
PVC1621 Related Parts
PVC12212
Cornell Dubilier Electronics
CAP FILM 1200PF 10% 1.2KVDC RAD
PVC2115
Cornell Dubilier Electronics
CAP FILM 0.015UF 10% 200VDC RAD
PVC6015
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 600VDC RAD
PVC10010
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 1KVDC RADIAL
PVC101
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
PVC10168
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 1KVDC RAD
PVC1021
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 1KVDC RADIAL
PVC10215
Cornell Dubilier Electronics
CAP FILM 1500PF 10% 1KVDC RADIAL
PVC10218
Cornell Dubilier Electronics
CAP FILM 1800PF 10% 1KVDC RADIAL
PVC1022
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
PVC10222
Cornell Dubilier Electronics
CAP FILM 2200PF 10% 1KVDC RADIAL
PVC10233
Cornell Dubilier Electronics
CAP FILM 3300PF 10% 1KVDC RADIAL
PVC1621 Compare Parts
PVC1621 vs PVC2115
PVC1621 vs PVC12212
PVC1621 vs PVC628
PVC1621 vs PVC6275
PVC1621 vs PVC6268
PVC1621 vs PVC626
PVC1621 vs PVC625
PVC1621 vs PVC6247
PVC1621 vs PVC624
PVC1621 vs PVC6233
PVC1621 vs PVC623
PVC1621 vs PVC6225
PVC1621 vs PVC6222
PVC1621 vs PVC622
PVC1621 vs PVC6215
PVC1621 vs PVC6182
PVC1621 vs PVC6168
PVC1621 vs PVC6156
PVC1621 vs PVC615
PVC1621 vs PVC6147
PVC1621 vs PVC614
PVC1621 vs PVC6139
PVC1621 vs PVC6133
PVC1621 vs PVC613
PVC1621 vs PVC6127
PVC1621 vs PVC6125
PVC1621 vs PVC6122
PVC1621 vs PVC612
PVC1621 vs PVC6118
PVC1621 vs PVC6112
PVC1621 vs PVC611
PVC1621 vs PVC6033
PVC1621 vs PVC6025
PVC1621 vs PVC6022
PVC1621 vs PVC602
PVC1621 vs PVC6018
PVC1621 vs PVC6012
PVC1621 vs PVC601
PVC1621 vs PVC4268
PVC1621 vs PVC4247
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.