☰
ST121V360K032
ST121V360K032
Active
Description:  STROBE
History Price: $24.232
In Stock: 32720
ST121V360K032 Specification
Specification
Part No
ST121V360K032
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
ST
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
120 µF
Tolerance
-10%, +20%
Voltage - Rated
360 V
ESR (Equivalent Series Resistance)
770mOhm @ 120Hz
Lifetime @ Temp.
-
Operating Temperature
-40℃ ~ 55℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
ST121V360K032 Related Parts
ST101V360J042
ST101V360J042
Cornell Dubilier Electronics
STROBE
ST101V450K452
ST101V450K452
Cornell Dubilier Electronics
STROBE
ST108M063AM3AAKPLP
ST108M063AM3AAKPLP
KEMET
CAP ALUM 1000UF 20% 63V RAD TH
ST121V450K052
ST121V450K052
Cornell Dubilier Electronics
STROBE
ST151V360J052
ST151V360J052
Cornell Dubilier Electronics
STROBE
ST151V450A052
ST151V450A052
Cornell Dubilier Electronics
STROBE
ST121V360K032 Compare Parts
  • ST121V360K032 vs ST151V450A052
  • ST121V360K032 vs ST151V360J052
  • ST121V360K032 vs ST121V450K052
  • ST121V360K032 vs ST108M063AM3AAKPLP
  • ST121V360K032 vs ST101V450K452
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!