PHV-5R4H255-R
PHV-5R4H255-R
Active
Description:  CAP 2.5F -10% +30% 5.4V T/H
Manufacturer:  Eaton Electronics
History Price: $9.19
In Stock: 39200
PHV-5R4H255-R Specification
Specification
Part No
PHV-5R4H255-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
PHV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.5 F
Tolerance
-10%, +30%
Voltage - Rated
5.4 V
ESR (Equivalent Series Resistance)
80mOhm @ 100Hz
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can, Horizontal
Lead Spacing
0.209" (5.30mm)
Size / Dimension
0.906" L x 0.839" W (23.00mm x 21.30mm)
Height - Seated (Max)
0.433" (11.00mm)
Operating Temperature
-40℃ ~ 65℃
PHV-5R4H255-R PDF Datasheet
PHV-5R4H255-R Related Parts
PHV-5R4H155-R
PHV-5R4H155-R
Eaton Electronics
CAP 1.5F -10% +30% 5.4V T/H
PHV-5R4H305-R
PHV-5R4H305-R
Eaton Electronics
CAP 3F -10% +30% 5.4V T/H
PHV-5R4H474-R
PHV-5R4H474-R
Eaton Electronics
CAP 470MF -10% +30% 5.4V T/H
PHV-5R4H505-R
PHV-5R4H505-R
Eaton Electronics
CAP 5F -10% +30% 5.4V T/H
PHV-5R4V155-R
PHV-5R4V155-R
Eaton Electronics
CAP 1.5F -10% +30% 5.4V T/H
PHV-5R4V255-R
PHV-5R4V255-R
Eaton Electronics
CAP 2.5F -10% +30% 5.4V T/H
PHV-5R4V305-R
PHV-5R4V305-R
Eaton Electronics
CAP 3F -10% +30% 5.4V T/H
PHV-5R4V474-R
PHV-5R4V474-R
Eaton Electronics
CAP 470MF -10% +30% 5.4V T/H
PHV-5R4V505-R
PHV-5R4V505-R
Eaton Electronics
CAP 5F -10% +30% 5.4V T/H
PHVL-3R9H155-R
PHVL-3R9H155-R
Eaton Electronics
SUPERCAP 3.9V 1.5F 0.16 OHM HZ
PHVL-3R9H255-R
PHVL-3R9H255-R
Eaton Electronics
SUPERCAP 3.9V 2.5F 0.08 OHM HZ
PHVL-3R9H305-R
PHVL-3R9H305-R
Eaton Electronics
SUPERCAP 3.9V 3F 0.08 OHM HZ
PHV-5R4H255-R Compare Parts
  • PHV-5R4H255-R vs PHVL-3R9V474-R
  • PHV-5R4H255-R vs PHVL-3R9V305-R
  • PHV-5R4H255-R vs PHVL-3R9V255-R
  • PHV-5R4H255-R vs PHVL-3R9V155-R
  • PHV-5R4H255-R vs PHVL-3R9H505-R
  • PHV-5R4H255-R vs PHVL-3R9H474-R
  • PHV-5R4H255-R vs PHVL-3R9H305-R
  • PHV-5R4H255-R vs PHVL-3R9H255-R
  • PHV-5R4H255-R vs PHVL-3R9H155-R
  • PHV-5R4H255-R vs PHV-5R4V505-R
  • PHV-5R4H255-R vs PHV-5R4V474-R
  • PHV-5R4H255-R vs PHV-5R4V305-R
  • PHV-5R4H255-R vs PHV-5R4V255-R
  • PHV-5R4H255-R vs PHV-5R4V155-R
  • PHV-5R4H255-R vs PHV-5R4H505-R
  • PHV-5R4H255-R vs PHV-5R4H474-R
  • PHV-5R4H255-R vs PHV-5R4H305-R
  • PHV-5R4H255-R vs PHV-5R4H155-R
  • PHV-5R4H255-R vs PHV-5R4H505-3
  • PHV-5R4H255-R vs PHV-5R4H505-2
  • PHV-5R4H255-R vs PHV1245-5R4176-2A
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you