PM-5R0V105-R
PM-5R0V105-R
Active
Description:  CAP 1F -20% +80% 5V T/H
Manufacturer:  Eaton Electronics
History Price: $6.1
In Stock: 47600
PM-5R0V105-R Specification
Specification
Part No
PM-5R0V105-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
PM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 F
Tolerance
-20%, +80%
Voltage - Rated
5 V
ESR (Equivalent Series Resistance)
200mOhm
Lifetime @ Temp.
1000 Hrs @ 60℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.465" (11.80mm)
Size / Dimension
0.681" L x 0.354" W (17.30mm x 9.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Operating Temperature
-40℃ ~ 60℃
PM-5R0V105-R PDF Datasheet
PM-5R0V105-R Related Parts
PM-5R0H104-R
PM-5R0H104-R
Eaton Electronics
CAP 100MF -20% +80% 5V T/H
PM-5R0H105-R
PM-5R0H105-R
Eaton Electronics
CAP 1F -20% +80% 5V T/H
PM-5R0H155-R
PM-5R0H155-R
Eaton Electronics
CAP 1.5F -20% +80% 5V T/H
PM-5R0H305-R
PM-5R0H305-R
Eaton Electronics
CAP 3F -20% +80% 5V T/H
PM-5R0H305T-1
PM-5R0H305T-1
Eaton Electronics
CAPACITOR DOUBLE LAYER TH
PM-5R0H305T-R
PM-5R0H305T-R
Eaton Electronics
CAP 3F -20% +80% 5V T/H
PM-5R0H474-R
PM-5R0H474-R
Eaton Electronics
CAP 470MF -20% +80% 5V T/H
PM-5R0V104-R
PM-5R0V104-R
Eaton Electronics
CAP 100MF -20% +80% 5V T/H
PM-5R0V155-R
PM-5R0V155-R
Eaton Electronics
CAP 1.5F -20% +80% 5V T/H
PM-5R0V305-R
PM-5R0V305-R
Eaton Electronics
CAP 3F -20% +80% 5V T/H
PM-5R0V474-R
PM-5R0V474-R
Eaton Electronics
CAP 470MF -20% +80% 5V T/H
PM-10R0H504-1
PM-10R0H504-1
Eaton Electronics
CAPACITOR 500MF -20% +80% 10V TH
PM-5R0V105-R Compare Parts
  • PM-5R0V105-R vs PM-5R0V305-R
  • PM-5R0V105-R vs PM-5R0V155-R
  • PM-5R0V105-R vs PM-5R0V104-R
  • PM-5R0V105-R vs PM-5R0H474-R
  • PM-5R0V105-R vs PM-5R0H305T-R
  • PM-5R0V105-R vs PM-5R0H305T-1
  • PM-5R0V105-R vs PM-5R0H305-R
  • PM-5R0V105-R vs PM-5R0H155-R
  • PM-5R0V105-R vs PM-5R0H105-R
  • PM-5R0V105-R vs PM-5R0H104-R
  • PM-5R0V105-R vs PM-5R0H105-1
  • PM-5R0V105-R vs PM-10R0H504-1
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi