DS-2R5E224U-E
DS-2R5E224U-E
Not For New Designs
Description:  CAP 220MF -20% +80% 2.5V SMD
Manufacturer:  Elna America
History Price: $1.66
In Stock: 24000
DS-2R5E224U-E Specification
Specification
Part No
DS-2R5E224U-E
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Elna America
Series
DS
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 mF
Tolerance
-20%, +80%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
SMD (SMT) Tabs
Mounting Type
Surface Mount
Package / Case
Coin, Wide Terminals - Opposite Sides
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-25℃ ~ 70℃
DS-2R5E224U-E PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked