B44030J0036B000
B44030J0036B000
Active
Description:  AL-ELKO AL-ELKO
Manufacturer:  EPCOS - TDK Electronics
History Price: $4.31
In Stock: 36800
B44030J0036B000 Specification
Specification
Part No
B44030J0036B000
Category
Capacitors Accessories
Manufacturer
EPCOS - TDK Electronics
Series
B44030
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Screw Clamp Type Bracket
Device Size
Round Can Types
Specifications
1.378" Dia (35mm)
B44030J0036B000 PDF Datasheet
B44030J0036B000 Related Parts
B44020A0001B025
B44020A0001B025
EPCOS - TDK Electronics
AL-ELKO ISOLATION DISC
B44020A0002B025
B44020A0002B025
EPCOS - TDK Electronics
AL-ELKO ISOLATION DISC
B44020A0005B012
B44020A0005B012
EPCOS - TDK Electronics
AL-ELKO CAP NUT
B44020B0001B025
B44020B0001B025
EPCOS - TDK Electronics
AL-ELKO ISOLATION DISC
B44020B0002B030
B44020B0002B030
EPCOS - TDK Electronics
AL-ELKO ISOLATION DISC
B44020B0006B076
B44020B0006B076
EPCOS - TDK Electronics
AL-ELKO ISOLATION DISC
B44020J0500B000
B44020J0500B000
EPCOS - TDK Electronics
M5 WITHOUT STUD 32 SCREWS AND WA
B44020J0500B012
B44020J0500B012
EPCOS - TDK Electronics
M5 WITH STUD 16 NUTS AND 16 WASH
B44020J0600B000
B44020J0600B000
EPCOS - TDK Electronics
M6 W/OUT STUD SCREW/WASHER 32 EA
B44020J0600B012
B44020J0600B012
EPCOS - TDK Electronics
M6 W/STUD NUT/WASH 1=BAG 16EA
B44030J0051B000
B44030J0051B000
EPCOS - TDK Electronics
AL-ELKO AL-ELKO
B44030J0064B000
B44030J0064B000
EPCOS - TDK Electronics
AL-ELKO AL-ELKO
B44030J0036B000 Compare Parts
  • B44030J0036B000 vs B44030J0064B000
  • B44030J0036B000 vs B44030J0051B000
  • B44030J0036B000 vs B44020J0600B012
  • B44030J0036B000 vs B44020J0600B000
  • B44030J0036B000 vs B44020J0500B012
  • B44030J0036B000 vs B44020J0500B000
  • B44030J0036B000 vs B44020B0006B076
  • B44030J0036B000 vs B44020B0002B030
  • B44030J0036B000 vs B44020B0001B025
  • B44030J0036B000 vs B44020A0005B012
  • B44030J0036B000 vs B44020A0002B025
  • B44030J0036B000 vs B44020A0001B025
  • B44030J0036B000 vs B44066T 100E400
  • B44030J0036B000 vs B44030J0090B000
  • B44030J0036B000 vs B44030J0075B000
  • B44030J0036B000 vs B44030J0065B000
  • B44030J0036B000 vs B44030J0050B000
  • B44030J0036B000 vs B44030J0025B000
  • B44030J0036B000 vs B44030A0390B000
  • B44030J0036B000 vs B44030A0375B000
  • B44030J0036B000 vs B44030A0190B000
  • B44030J0036B000 vs B44030A0175B000
  • B44030J0036B000 vs B44030A0165B000
  • B44030J0036B000 vs B44030A0090B000
  • B44030J0036B000 vs B44030A0075B000
  • B44030J0036B000 vs B44030A0064B000
  • B44030J0036B000 vs B44030A0051B000
  • B44030J0036B000 vs B44020J0007B012
  • B44030J0036B000 vs B44020J0006B012
  • B44030J0036B000 vs B44020J0006B008
  • B44030J0036B000 vs B44020B0006B051
  • B44030J0036B000 vs B44020B0005B008
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller