☰
SGC3S030
SGC3S030
Active
Description:  CAP TRIMMER 1.8-4.5PF 100V SMD
Manufacturer:  EW Electronics
Datasheet:   SGC3S030 Datasheet
History Price: $1.18
In Stock: 33360
SGC3S030 Specification
Specification
Part No
SGC3S030
Category
Trimmers, Variable Capacitors
Manufacturer
EW Electronics
Series
SGC3S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 3pF
Adjustment Type
Top
Voltage - Rated
Ceramic
Dielectric Material
300 @ 1MHz
Q @ Freq
0.177" L x 0.126" W (4.50mm x 3.20mm)
Size / Dimension
0.061" (1.54mm)
Height - Seated (Max)
-40℃ ~ 85℃
Operating Temperature
Surface Mount
Mounting Type
Low Profile
Features
100 V
SGC3S030 PDF Datasheet
SGC3S030 Related Parts
SGC3S030NM
SGC3S030NM
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
SGC3S030NM
SGC3S030NM
Sprague-Goodman
CAP TRIMMER 1.8-4.5PF 500V SMD
SGC3S060
SGC3S060
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
SGC3S060
SGC3S060
Sprague-Goodman
CAP TRIMMER 2-6PF 500V SMD
SGC3S060NM
SGC3S060NM
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
SGC3S060NM
SGC3S060NM
Sprague-Goodman
CAP TRIMMER 2-6PF 500V SMD
SGC3S100
SGC3S100
EW Electronics
CAP TRIMMER 3-10PF 100V SMD
SGC3S100
SGC3S100
Sprague-Goodman
CAP TRIMMER 3-10PF 500V SMD
SGC3S100NM
SGC3S100NM
EW Electronics
CAP TRIMMER 3-10PF 100V SMD
SGC3S100NM
SGC3S100NM
Sprague-Goodman
CAP TRIMMER 3-10PF 500V SMD
SGC3S200
SGC3S200
EW Electronics
CAP TRIMMER 5.5-20PF 100V SMD
SGC3S200
SGC3S200
Sprague-Goodman
CAP TRIMMER 5.5-20PF 500V SMD
SGC3S030 Compare Parts
  • SGC3S030 vs SGC3S300NM
  • SGC3S030 vs SGC3S300
  • SGC3S030 vs SGC3S300
  • SGC3S030 vs SGC3S200NM
  • SGC3S030 vs SGC3S200NM
  • SGC3S030 vs SGC3S200
  • SGC3S030 vs SGC3S200
  • SGC3S030 vs SGC3S100NM
  • SGC3S030 vs SGC3S100NM
  • SGC3S030 vs SGC3S100
  • SGC3S030 vs SGC3S100
  • SGC3S030 vs SGC3S060NM
  • SGC3S030 vs SGC3S060NM
  • SGC3S030 vs SGC3S060
  • SGC3S030 vs SGC3S060
  • SGC3S030 vs SGC3S030NM
  • SGC3S030 vs SGC3S030NM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you