10004-08KS
10004-08KS
Active
Description:  CAP TANT 1500UF 10% 50V AXIAL
Manufacturer:  EXXELIA
Datasheet:   10004-08KS Datasheet
History Price: Active
In Stock: 32000
10004-08KS Specification
Specification
Part No
10004-08KS
Category
Tantalum Capacitors
Manufacturer
EXXELIA
Series
Military, DSCC 10004
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
50 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
450mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
T4
Features
High Reliability
Failure Rate
-
Ratings
-
10004-08KS PDF Datasheet
10004-08KS Related Parts
10004-17KS
10004-17KS
Vishay Sprague
CAP TANT 940UF 10% 75V AXIAL
10004-18MS
10004-18MS
Vishay Sprague
CAP TANT 470UF 20% 100V AXIAL
10004-01KS
10004-01KS
EXXELIA
CAP TANT 4700UF 10% 10V AXIAL
10004-02KS
10004-02KS
EXXELIA
CAP TANT 10000UF 10% 10V AXIAL
10004-03KS
10004-03KS
EXXELIA
CAP TANT 3300UF 10% 16V AXIAL
10004-04KS
10004-04KS
EXXELIA
CAP TANT 6000UF 10% 16V AXIAL
10004-05KS
10004-05KS
EXXELIA
CAP TANT 4000UF 10% 25V AXIAL
10004-06KS
10004-06KS
EXXELIA
CAP TANT 3300UF 10% 30V AXIAL
10004-07KS
10004-07KS
EXXELIA
CAP TANT 2800UF 10% 35V AXIAL
10004-09KS
10004-09KS
EXXELIA
CAP TANT 1000UF 10% 60V AXIAL
10004-11KS
10004-11KS
EXXELIA
CAP TANT 470UF 10% 75V AXIAL
10004-12KS
10004-12KS
EXXELIA
CAP TANT 750UF 10% 75V AXIAL
10004-08KS Compare Parts
  • 10004-08KS vs 10004-17KS
  • 10004-08KS vs 10004-38KS
  • 10004-08KS vs 10004-36KS
  • 10004-08KS vs 10004-35KS
  • 10004-08KS vs 10004-34KS
  • 10004-08KS vs 10004-30KS
  • 10004-08KS vs 10004-28KS
  • 10004-08KS vs 10004-24KS
  • 10004-08KS vs 10004-18KS
  • 10004-08KS vs 10004-17KS
  • 10004-08KS vs 10004-16KS
  • 10004-08KS vs 10004-15KS
  • 10004-08KS vs 10004-14KS
  • 10004-08KS vs 10004-13KS
  • 10004-08KS vs 10004-12KS
  • 10004-08KS vs 10004-11KS
  • 10004-08KS vs 10004-09KS
  • 10004-08KS vs 10004-07KS
  • 10004-08KS vs 10004-06KS
  • 10004-08KS vs 10004-05KS
  • 10004-08KS vs 10004-04KS
  • 10004-08KS vs 10004-03KS
  • 10004-08KS vs 10004-02KS
  • 10004-08KS vs 10004-01KS
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new