251SHF0R3BSE
251SHF0R3BSE
Active
Description:  CAP CER 0.3PF 250V C0G/NP0 0805
Manufacturer:  EXXELIA
History Price: Active
In Stock: 33200
251SHF0R3BSE Specification
Specification
Part No
251SHF0R3BSE
Category
Ceramic Capacitors
Manufacturer
EXXELIA
Series
SH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.3 pF
Tolerance
?.1pF
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
Features
High Q, Low Loss, Ultra Low ESR
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
Thickness (Max)
0.050" (1.27mm)
Lead Spacing
-
Lead Style
-
251SHF0R3BSE PDF Datasheet
251SHF0R3BSE Related Parts
251R15S1R4AB4E
251R15S1R4AB4E
Johanson Technology
CAP CER 1.4PF 250V NP0 0805
251R15W223KF4T
251R15W223KF4T
Johanson Dielectrics
CAP CER 0.022UF 250V X7R 0805
251SHF0R5BSE
251SHF0R5BSE
EXXELIA
CAP CER 0.5PF 250V C0G/NP0 0805
251SHF0R8BSE
251SHF0R8BSE
EXXELIA
CAP CER 0.8PF 250V C0G/NP0 0805
251SHF100JSE
251SHF100JSE
EXXELIA
CAP CER 10PF 250V C0G/NP0 0805
251SHF120JSE
251SHF120JSE
EXXELIA
CAP CER 12PF 250V C0G/NP0 0805
251SHF150JSE
251SHF150JSE
EXXELIA
CAP CER 15PF 250V C0G/NP0 0805
251SHF1R0BSE
251SHF1R0BSE
EXXELIA
CAP CER 1PF 250V C0G/NP0 0805
251SHF1R2BSE
251SHF1R2BSE
EXXELIA
CAP CER 1.2PF 250V C0G/NP0 0805
251SHF1R5BSE
251SHF1R5BSE
EXXELIA
CAP CER 1.5PF 250V C0G/NP0 0805
251SHF1R8BSE
251SHF1R8BSE
EXXELIA
CAP CER 1.8PF 250V C0G/NP0 0805
251SHF2R2BSE
251SHF2R2BSE
EXXELIA
CAP CER 2.2PF 250V C0G/NP0 0805
251SHF0R3BSE Compare Parts
  • 251SHF0R3BSE vs 251SHS8R2CSE
  • 251SHF0R3BSE vs 251SHS680GSE
  • 251SHF0R3BSE vs 251SHS5R6CSE
  • 251SHF0R3BSE vs 251SHS5R6BSE
  • 251SHF0R3BSE vs 251SHS4R7BSE
  • 251SHF0R3BSE vs 251SHS470JSE
  • 251SHF0R3BSE vs 251SHS3R9BSE
  • 251SHF0R3BSE vs 251SHS3R3BSE
  • 251SHF0R3BSE vs 251SHS330JSE
  • 251SHF0R3BSE vs 251SHS2R7BSE
  • 251SHF0R3BSE vs 251SHS2R2BSE
  • 251SHF0R3BSE vs 251SHS1R8BSE
  • 251SHF0R3BSE vs 251SHS1R2BSE
  • 251SHF0R3BSE vs 251SHS150JSE
  • 251SHF0R3BSE vs 251SHS120GSE
  • 251SHF0R3BSE vs 251SHS0R9BSE
  • 251SHF0R3BSE vs 251SHS0R8BSE
  • 251SHF0R3BSE vs 251SHS0R5BSE
  • 251SHF0R3BSE vs 251SHS0R5ASE
  • 251SHF0R3BSE vs 251SHF8R2CSE
  • 251SHF0R3BSE vs 251SHF620JSE
  • 251SHF0R3BSE vs 251SHF3R9BSE
  • 251SHF0R3BSE vs 251SHF2R2BSE
  • 251SHF0R3BSE vs 251SHF1R8BSE
  • 251SHF0R3BSE vs 251SHF1R5BSE
  • 251SHF0R3BSE vs 251SHF1R2BSE
  • 251SHF0R3BSE vs 251SHF1R0BSE
  • 251SHF0R3BSE vs 251SHF150JSE
  • 251SHF0R3BSE vs 251SHF120JSE
  • 251SHF0R3BSE vs 251SHF100JSE
  • 251SHF0R3BSE vs 251SHF0R8BSE
  • 251SHF0R3BSE vs 251SHF0R5BSE
  • 251SHF0R3BSE vs 251R15W223KF4T
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.