☰
97F5437
97F5437
Active
Description:  Capacitor, 3 MFD, 440VAC/1000VDC
Manufacturer:  GE Capacitor
Datasheet:   97F5437 Datasheet
History Price: $10.95
In Stock: 2000
97F5437 Specification
Specification
Part No
97F5437
Category
Capacitor Networks, Arrays
Manufacturer
GE Capacitor
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Dielectric Material
-
Number of Capacitors
-
Circuit Type
-
Temperature Coefficient
-
Ratings
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Size / Dimension
-
Height - Seated (Max)
-
97F5437 Related Parts
97F5209
97F5209
GE Capacitor
Capacitor, 45 MFD, 440VAC/1000VD
97F5337
97F5337
GE Capacitor
Capacitor, 4 MFD, 440VAC/1000VDC
97F5436
97F5436
GE Capacitor
Capacitor, 6 MFD, 440VAC/1000VDC
97F6526
97F6526
GE Capacitor
Capacitor, 10 MFD, 400VAC, Can,
97F6535
97F6535
GE Capacitor
Capacitor, 24 MFD, 400VAC, Can,
97F6621RC
97F6621RC
GE Capacitor
Capacitor, 15 MFD, 400VAC, Can,
97F6622
97F6622
GE Capacitor
Capacitor, 24 MFD, 400VAC, Can,
97F6692
97F6692
GE Capacitor
Capacitor, 8.5 MFD, 480VAC, Can,
97F6694
97F6694
GE Capacitor
Capacitor, 20 MFD, 480VAC, Can,
97F6805
97F6805
GE Capacitor
CAPACITOR, 10 MFD, 280VAC, CAN,
97F6836RC
97F6836RC
GE Capacitor
Capacitor, 48 MFD, 280VAC, Can,
97F8065
97F8065
GE Capacitor
Capacitor, 30 MFD, 370VAC, Can,
97F5437 Compare Parts
  • 97F5437 vs 97F9639
  • 97F5437 vs 97F9012
  • 97F5437 vs 97F8069
  • 97F5437 vs 97F8065
  • 97F5437 vs 97F6836RC
  • 97F5437 vs 97F6805
  • 97F5437 vs 97F6694
  • 97F5437 vs 97F6692
  • 97F5437 vs 97F6622
  • 97F5437 vs 97F6621RC
  • 97F5437 vs 97F6535
  • 97F5437 vs 97F6526
  • 97F5437 vs 97F5436
  • 97F5437 vs 97F5337
  • 97F5437 vs 97F5209
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund