Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Illinois Capacitor 155DCN5R5M
155DCN5R5M
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 1.5F 20% 5.5V T/H
Manufacturer:
Illinois Capacitor
Datasheet:
155DCN5R5M Datasheet
History Price: $4.31
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
155DCN5R5M Specification
Specification
Part No
155DCN5R5M
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Illinois Capacitor
Series
DCN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 F
Tolerance
?0%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
320mOhm
Lifetime @ Temp.
1000 Hrs @ 60℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.327" (8.30mm)
Size / Dimension
0.689" L x 0.354" W (17.50mm x 9.00mm)
Height - Seated (Max)
0.965" (24.50mm)
Operating Temperature
-40℃ ~ 60℃
155DCN5R5M PDF Datasheet
155DCN5R5M Datasheet
Click and Download: 155DCN5R5M Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!