Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4G
475K100CS4G
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4G Datasheet
History Price: $37.87
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4G Specification
Specification
Part No
475K100CS4G
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
100V
Dielectric Material
Polymer, Metallized
Operating Temperature
6 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
6-SMD, Gull Wing
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
0.252" (6.40mm)
Lead Spacing
Gull Wing
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
475K100CS4G PDF Datasheet
475K100CS4G Datasheet
Click and Download: 475K100CS4G Datasheet
475K100CS4G Related Parts
475K100CS4
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475MABA01KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 800VDC RADIAL
475MABA03KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 500VDC RADIAL
475MABA04KHS
Illinois Capacitor
CAP FILM 4.7UF 10% 370VDC RADIAL
475MKP275KH
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KHG
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KJ
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MMR100K
Illinois Capacitor
CAP FILM 4.7UF 10% 100VDC RADIAL
475MMR250K
Illinois Capacitor
CAP FILM 4.7UF 10% 250VDC RADIAL
475MPW160K
Illinois Capacitor
CAP FILM 4.7UF 10% 160VDC AXIAL
475K100CS4G Compare Parts
475K100CS4G vs 475PSB700K4R
475K100CS4G vs 475PSB700K2R
475K100CS4G vs 475PPS700K
475K100CS4G vs 475PPB250K
475K100CS4G vs 475PPA850KS
475K100CS4G vs 475PPA700KS
475K100CS4G vs 475PHC850K
475K100CS4G vs 475PHC700K
475K100CS4G vs 475PHC600K
475K100CS4G vs 475PHC400K
475K100CS4G vs 475PHC330KJ
475K100CS4G vs 475PHC250KJ
475K100CS4G vs 475PHB850K4R
475K100CS4G vs 475PHB850K2R
475K100CS4G vs 475PHB400K2J
475K100CS4G vs 475MWR250K
475K100CS4G vs 475MWR100K
475K100CS4G vs 475MWR063K
475K100CS4G vs 475MWR050K
475K100CS4G vs 475MSR100K
475K100CS4G vs 475MPW400K
475K100CS4G vs 475MPW250K
475K100CS4G vs 475MPW160K
475K100CS4G vs 475MMR250K
475K100CS4G vs 475MMR100K
475K100CS4G vs 475MKP275KJ
475K100CS4G vs 475MKP275KHG
475K100CS4G vs 475MKP275KH
475K100CS4G vs 475MABA04KHS
475K100CS4G vs 475MABA03KJS
475K100CS4G vs 475MABA01KJS
475K100CS4G vs 475K100CS4G-FA
475K100CS4G vs 475K100CS4-FA
475K100CS4G vs 475K100CS4
475K100CS4G vs 475MHBS55K2H
475K100CS4G vs 475K100CS4G-FA
475K100CS4G vs 475K100CS4-FA
475K100CS4G vs 475K100CS4
475K100CS4G vs 475K100CB4G-FS
475K100CS4G vs 475K100CB4G-FA
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad