Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 475K100CS4-FA
475K100CS4-FA
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC 6DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
475K100CS4-FA Datasheet
History Price: $21.33
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475K100CS4-FA Specification
Specification
Part No
475K100CS4-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
100V
Dielectric Material
Polymer, Metallized
Operating Temperature
6 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
6-DIP
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
0.250" (6.35mm)
Lead Spacing
PC Pins
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
475K100CS4-FA PDF Datasheet
475K100CS4-FA Datasheet
Click and Download: 475K100CS4-FA Datasheet
475K100CS4-FA Related Parts
475K100CS4
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4G
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475MABA01KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 800VDC RADIAL
475MABA03KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 500VDC RADIAL
475MABA04KHS
Illinois Capacitor
CAP FILM 4.7UF 10% 370VDC RADIAL
475MKP275KH
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KHG
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KJ
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MMR100K
Illinois Capacitor
CAP FILM 4.7UF 10% 100VDC RADIAL
475MMR250K
Illinois Capacitor
CAP FILM 4.7UF 10% 250VDC RADIAL
475MPW160K
Illinois Capacitor
CAP FILM 4.7UF 10% 160VDC AXIAL
475K100CS4-FA Compare Parts
475K100CS4-FA vs 475PSB700K4R
475K100CS4-FA vs 475PSB700K2R
475K100CS4-FA vs 475PPS700K
475K100CS4-FA vs 475PPB250K
475K100CS4-FA vs 475PPA850KS
475K100CS4-FA vs 475PPA700KS
475K100CS4-FA vs 475PHC850K
475K100CS4-FA vs 475PHC700K
475K100CS4-FA vs 475PHC600K
475K100CS4-FA vs 475PHC400K
475K100CS4-FA vs 475PHC330KJ
475K100CS4-FA vs 475PHC250KJ
475K100CS4-FA vs 475PHB850K4R
475K100CS4-FA vs 475PHB850K2R
475K100CS4-FA vs 475PHB400K2J
475K100CS4-FA vs 475MWR250K
475K100CS4-FA vs 475MWR100K
475K100CS4-FA vs 475MWR063K
475K100CS4-FA vs 475MWR050K
475K100CS4-FA vs 475MSR100K
475K100CS4-FA vs 475MPW400K
475K100CS4-FA vs 475MPW250K
475K100CS4-FA vs 475MPW160K
475K100CS4-FA vs 475MMR250K
475K100CS4-FA vs 475MMR100K
475K100CS4-FA vs 475MKP275KJ
475K100CS4-FA vs 475MKP275KHG
475K100CS4-FA vs 475MKP275KH
475K100CS4-FA vs 475MABA04KHS
475K100CS4-FA vs 475MABA03KJS
475K100CS4-FA vs 475MABA01KJS
475K100CS4-FA vs 475K100CS4G-FA
475K100CS4-FA vs 475K100CS4G
475K100CS4-FA vs 475K100CS4
475K100CS4-FA vs 475MHBS55K2H
475K100CS4-FA vs 475K100CS4G-FA
475K100CS4-FA vs 475K100CS4G
475K100CS4-FA vs 475K100CS4
475K100CS4-FA vs 475K100CB4G-FS
475K100CS4-FA vs 475K100CB4G-FA
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad