QCCF251Q0R3A1GV001T
QCCF251Q0R3A1GV001T
Active
Description:  CAP CER 0.3PF 250V C0G/NP0 0402
Manufacturer:  Johanson Technology
History Price: $0.18
In Stock: 9260
QCCF251Q0R3A1GV001T Specification
Specification
Part No
QCCF251Q0R3A1GV001T
Category
Ceramic Capacitors
Manufacturer
Johanson Technology
Series
C
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.3 pF
Tolerance
?.05pF
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
Features
High Q, Low Loss
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.61mm)
Lead Spacing
-
Lead Style
-
QCCF251Q0R3A1GV001T Related Parts
QCCF251Q0R1A1GV001T
QCCF251Q0R1A1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1A1GV002T
QCCF251Q0R1A1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1B1GV001T
QCCF251Q0R1B1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1B1GV002T
QCCF251Q0R1B1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1C1GV001T
QCCF251Q0R1C1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1C1GV002T
QCCF251Q0R1C1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R2A1GV001T
QCCF251Q0R2A1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2A1GV002T
QCCF251Q0R2A1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2B1GV001T
QCCF251Q0R2B1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2B1GV002T
QCCF251Q0R2B1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2C1GV001T
QCCF251Q0R2C1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2C1GV002T
QCCF251Q0R2C1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R3A1GV001T Compare Parts
  • QCCF251Q0R3A1GV001T vs QCCT501Q221K1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221J1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221J1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221G1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221G1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221F1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q221F1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201K1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201K1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201J1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201J1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201G1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201G1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201F1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q201F1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181K1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181K1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181J1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181J1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181G1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181G1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181F1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q181F1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161K1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161K1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161J1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161J1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161G1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161G1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161F1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q161F1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151K1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151K1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151J1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151J1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151G1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151G1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151F1GV002E
  • QCCF251Q0R3A1GV001T vs QCCT501Q151F1GV001E
  • QCCF251Q0R3A1GV001T vs QCCT501Q131K1GV002E
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate