Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 080MD22ABMK1STD
080MD22ABMK1STD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 80UF 10% 220V QC TERM
Manufacturer:
KEMET
Datasheet:
080MD22ABMK1STD Datasheet
History Price: $11.14
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
080MD22ABMK1STD Specification
Specification
Part No
080MD22ABMK1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
MD
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
80 µF
Tolerance
?0%
Voltage - Rated
220 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
500 Hrs @ 70℃
Operating Temperature
-20℃ ~ 70℃
Polarization
-
Ratings
-
Applications
Motor Start
Lead Spacing
-
Size / Dimension
1.535" Dia (39.00mm)
Height - Seated (Max)
3.543" (90.00mm)
Surface Mount Land Size
-
Mounting Type
Chassis Mount
Package / Case
Radial, Can - QC Terminals
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
080MD22ABMK1STD Related Parts
080MD12AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MD22ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MD22ACMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MD26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMACSTD
KEMET
CAP ALUM MOTOR START RUN
080MS28ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS28ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MD22ABMK1STD Compare Parts
080MD22ABMK1STD vs 080MS26ABMK1STD
080MD22ABMK1STD vs 080MS26AAMK1STD
080MD22ABMK1STD vs 080MS22ABMK1STD
080MD22ABMK1STD vs 080MS22ABMA1STD
080MD22ABMK1STD vs 080MD26ABMK1STD
080MD22ABMK1STD vs 080MD22ACMK1STD
080MD22ABMK1STD vs 080MD22ABMA1STD
080MD22ABMK1STD vs 080MD12AAMK1STD
080MD22ABMK1STD vs 080MS28ACMA1STD
080MD22ABMK1STD vs 080MS28ABMA1STD
080MD22ABMK1STD vs 080MS22ABMACSTD
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.