☰
100MS26ACMA1STD
100MS26ACMA1STD
Active
Description:  CAP ALUM MOTOR START RUN
Manufacturer:  KEMET
History Price: Active
In Stock: 16640
100MS26ACMA1STD Specification
Specification
Part No
100MS26ACMA1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
100MS26ACMA1STD PDF Datasheet
100MS26ACMA1STD Related Parts
100LSQ10000MEFC36X118
100LSQ10000MEFC36X118
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSQ15000MEFC51X83
100LSQ15000MEFC51X83
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSQ22000MEFC51X118
100LSQ22000MEFC51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ22000MNB51X118
100LSQ22000MNB51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ27000MEFC64X99
100LSQ27000MEFC64X99
Rubycon
CAP ALUM 27000UF 20% 100V SCREW
100LSQ33000MEFC64X119
100LSQ33000MEFC64X119
Rubycon
CAP ALUM 33000UF 20% 100V SCREW
100LSQ4700MNB36X83
100LSQ4700MNB36X83
Rubycon
CAP ALUM 4700UF 20% 100V SCREW
100LSW10000MNB51X98
100LSW10000MNB51X98
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSW15000MNB51X118
100LSW15000MNB51X118
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSW22000MEFC64X119
100LSW22000MEFC64X119
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSW2200MEFC36X50
100LSW2200MEFC36X50
Rubycon
CAP ALUM 2200UF 20% 100V SCREW
100LSW2700MEFC36X63
100LSW2700MEFC36X63
Rubycon
CAP ALUM 2700UF 20% 100V SCREW
100MS26ACMA1STD Compare Parts
  • 100MS26ACMA1STD vs 100ZLJ82MT810X16
  • 100MS26ACMA1STD vs 100ZLJ82MCE10X16
  • 100MS26ACMA1STD vs 100ZLJ82M10X16
  • 100MS26ACMA1STD vs 100ZLJ820M18X40
  • 100MS26ACMA1STD vs 100ZLJ8.2MTA5X11
  • 100MS26ACMA1STD vs 100ZLJ8.2MT15X11
  • 100MS26ACMA1STD vs 100ZLJ8.2M5X11
  • 100MS26ACMA1STD vs 100ZLJ68MTA8X20
  • 100MS26ACMA1STD vs 100ZLJ68MT78X20
  • 100MS26ACMA1STD vs 100ZLJ68M8X20
  • 100MS26ACMA1STD vs 100ZLJ680MGC18X35.5
  • 100MS26ACMA1STD vs 100ZLJ680M18X35.5
  • 100MS26ACMA1STD vs 100ZLJ680M16X40
  • 100MS26ACMA1STD vs 100ZLJ56MT810X12.5
  • 100MS26ACMA1STD vs 100ZLJ56M10X12.5
  • 100MS26ACMA1STD vs 100ZLJ560MGC18X31.5
  • 100MS26ACMA1STD vs 100ZLJ560M18X31.5
  • 100MS26ACMA1STD vs 100ZLJ560M16X35.5
  • 100MS26ACMA1STD vs 100ZLJ47MTA8X16
  • 100MS26ACMA1STD vs 100ZLJ47MT78X16
  • 100MS26ACMA1STD vs 100ZLJ47M8X16
  • 100MS26ACMA1STD vs 100ZLJ470MGC18X25
  • 100MS26ACMA1STD vs 100ZLJ470M18X25
  • 100MS26ACMA1STD vs 100ZLJ470M16X31.5
  • 100MS26ACMA1STD vs 100ZLJ390MGC18X20
  • 100MS26ACMA1STD vs 100ZLJ390MGC16X25
  • 100MS26ACMA1STD vs 100ZLJ390M18X20
  • 100MS26ACMA1STD vs 100ZLJ390M16X25
  • 100MS26ACMA1STD vs 100ZLJ390M12.5X40
  • 100MS26ACMA1STD vs 100ZLJ33MSU8X11.5
  • 100MS26ACMA1STD vs 100ZLJ33M8X11.5
  • 100MS26ACMA1STD vs 100ZLJ330MG412.5X35
  • 100MS26ACMA1STD vs 100ZLJ330M12.5X35
  • 100MS26ACMA1STD vs 100ZLJ270MGC16X20
  • 100MS26ACMA1STD vs 100ZLJ270M16X20
  • 100MS26ACMA1STD vs 100ZLJ270M12.5X30
  • 100MS26ACMA1STD vs 100ZLJ220M12.5X25
  • 100MS26ACMA1STD vs 100ZLJ18MTA6.3X11
  • 100MS26ACMA1STD vs 100ZLJ18MT16.3X11
  • 100MS26ACMA1STD vs 100ZLJ18M6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend