Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 125MS28ACMACSTD
125MS28ACMACSTD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM MOTOR START RUN
Manufacturer:
KEMET
Datasheet:
125MS28ACMACSTD Datasheet
History Price: Active
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
125MS28ACMACSTD Specification
Specification
Part No
125MS28ACMACSTD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
125MS28ACMACSTD PDF Datasheet
125MS28ACMACSTD Datasheet
Click and Download: 125MS28ACMACSTD Datasheet
125MS28ACMACSTD Related Parts
125113U040AJ1B
Cornell Dubilier Electronics
ALUM-SCREW TERMINAL
125332U030AA1A
Cornell Dubilier Electronics
ALUM-SCREW TERMINAL
125MD12ABMK1STD
KEMET
CAP ALUM
125MD22ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
125MD22ACMK1STD
KEMET
CAP ALUM MOTOR START RUN
125MD26ACMK1STD
KEMET
CAP ALUM MOTOR START RUN
125MS12AAMA1STD
KEMET
CAP ALUM MOTOR START RUN
125MS22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
125MS22ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
125MS26ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
125113U030AH1B
Cornell Dubilier Electronics
CAP ALUM 11000UF 30V SCREW
125142U040AK1A
Cornell Dubilier Electronics
CAP ALUM 1400UF 40V SCREW
125MS28ACMACSTD Compare Parts
125MS28ACMACSTD vs 125MS22ACMA1STD
125MS28ACMACSTD vs 125MS22ABMK1STD
125MS28ACMACSTD vs 125MS12AAMA1STD
125MS28ACMACSTD vs 125MD26ACMK1STD
125MS28ACMACSTD vs 125MD22ACMK1STD
125MS28ACMACSTD vs 125MD22ACMA1STD
125MS28ACMACSTD vs 125MD12ABMK1STD
125MS28ACMACSTD vs 125332U030AA1A
125MS28ACMACSTD vs 125113U040AJ1B
125MS28ACMACSTD vs 125MS28ACMA1STD
125MS28ACMACSTD vs 125MS22ACMACSTD
125MS28ACMACSTD vs 125882U040AB1B
125MS28ACMACSTD vs 125882U040AB1B
125MS28ACMACSTD vs 125882T040AB1B
125MS28ACMACSTD vs 125732U040AC1B
125MS28ACMACSTD vs 125732U040AB1B
125MS28ACMACSTD vs 125623U015AE1B
125MS28ACMACSTD vs 125472U030AH2A
125MS28ACMACSTD vs 125462U040AA1B
125MS28ACMACSTD vs 125353U020AC1B
125MS28ACMACSTD vs 125262U040AK1B
125MS28ACMACSTD vs 125242U040AA2A
125MS28ACMACSTD vs 125233U6R3AK1B
125MS28ACMACSTD vs 125173U015AA1B
125MS28ACMACSTD vs 125143U030AB1B
125MS28ACMACSTD vs 125143U025AH1B
125MS28ACMACSTD vs 125142U040AK1A
125MS28ACMACSTD vs 125113U030AH1B
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right