2737
2737
Active
Description:  CAPACITOR HARDWARE, CLIP, ZINC S
Manufacturer:  KEMET
Datasheet:   2737 Datasheet
History Price: $3.27
In Stock: 7600
2737 Specification
Specification
Part No
2737
Category
Capacitors Accessories
Manufacturer
KEMET
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
1.969" Dia (50.0mm)
Specifications
-
2737 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.