☰
C052C331K2G5CA
C052C331K2G5CA
Active
Description:  CAP CER RAD
Manufacturer:  KEMET
History Price: $0.7878
In Stock: 17520
C052C331K2G5CA Specification
Specification
Part No
C052C331K2G5CA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
C052C331K2G5CA Related Parts
C0504A151K5GAG
C0504A151K5GAG
KEMET
CAP CER 0504
C0504A220J2GAC
C0504A220J2GAC
KEMET
CAP CER 0504
C0504A821K1XAG
C0504A821K1XAG
KEMET
CAP CER 0504
C0504Q152J5XAG
C0504Q152J5XAG
KEMET
CAP CER 0504
C0504Q332J5XAG
C0504Q332J5XAG
KEMET
CAP CER 0504
C0510X5R0J105M030BC
C0510X5R0J105M030BC
TDK Corporation
CAP CER 1UF 6.3V X5R 0204
C0510X5R1A474M030BC
C0510X5R1A474M030BC
TDK Corporation
CAP CER 0.47UF 10V X5R 0204
C0510X5R1C104M030BC
C0510X5R1C104M030BC
TDK Corporation
CAP CER 0.1UF 16V X5R 0204
C0510X5R1C474M030BC
C0510X5R1C474M030BC
TDK Corporation
CAP CER 0.47UF 16V X5R 0204
C0510X6S0G104M030BC
C0510X6S0G104M030BC
TDK Corporation
CAP CER 0.1UF 4V X6S 0204
C0510X6S0G105M030BC
C0510X6S0G105M030BC
TDK Corporation
CAP CER 1UF 4V X6S 0204
C0510X6S0G224M030BC
C0510X6S0G224M030BC
TDK Corporation
CAP CER 0.22UF 4V X6S 0204
C052C331K2G5CA Compare Parts
  • C052C331K2G5CA vs C052T102K2X5CR
  • C052C331K2G5CA vs C052K103K1X5CA
  • C052C331K2G5CA vs C052K102K2X5CA
  • C052C331K2G5CA vs C052K100K2X5CAT100
  • C052C331K2G5CA vs C052H822J5R5GA
  • C052C331K2G5CA vs C052H820F1G5GA
  • C052C331K2G5CA vs C052H683K5G5GA
  • C052C331K2G5CA vs C052H683F5G5GA
  • C052C331K2G5CA vs C052H682K1G5GA
  • C052C331K2G5CA vs C052H680J2G5GA
  • C052C331K2G5CA vs C052H680J1G5GA
  • C052C331K2G5CA vs C052H562K5R5GA
  • C052C331K2G5CA vs C052H562J1G5GA
  • C052C331K2G5CA vs C052H562G5G5GA
  • C052C331K2G5CA vs C052H473J1G5GA
  • C052C331K2G5CA vs C052H472K5R5GA
  • C052C331K2G5CA vs C052H472K5G5GA
  • C052C331K2G5CA vs C052H472J5G5GA
  • C052C331K2G5CA vs C052H472J1G5GAT500
  • C052C331K2G5CA vs C052H472J1G5GA7301
  • C052C331K2G5CA vs C052H472J1G5GA7061
  • C052C331K2G5CA vs C052H472J1G5GA
  • C052C331K2G5CA vs C052H471J2G5GAT500
  • C052C331K2G5CA vs C052H471J2G5GA7301
  • C052C331K2G5CA vs C052H471J2G5GA7061
  • C052C331K2G5CA vs C052H471J1G5GA
  • C052C331K2G5CA vs C052H392J1G5GA
  • C052C331K2G5CA vs C052H390K1G5GA
  • C052C331K2G5CA vs C052H333K5R5GA
  • C052C331K2G5CA vs C052H333J1G5GA
  • C052C331K2G5CA vs C052H333F1G5GA
  • C052C331K2G5CA vs C052H332J2G5GA
  • C052C331K2G5CA vs C052H332J1G5GA
  • C052C331K2G5CA vs C052H331K5G5GA
  • C052C331K2G5CA vs C052H331J2G5GAT500
  • C052C331K2G5CA vs C052H331J2G5GA7301
  • C052C331K2G5CA vs C052H331J2G5GA7061
  • C052C331K2G5CA vs C052H331J2G5GA
  • C052C331K2G5CA vs C052H330J2G5GA
  • C052C331K2G5CA vs C052H330J1G5GA
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top