☰
C0805C104F8JACAUTO
C0805C104F8JACAUTO
Active
Description:  CAP CER 0805 0.1F 10VDC U2J
Manufacturer:  KEMET
History Price: $1.51258
In Stock: 23280
C0805C104F8JACAUTO Specification
Specification
Part No
C0805C104F8JACAUTO
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
SMD Auto U2J
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
10V
Temperature Coefficient
U2J
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL, Low Dissipation Factor
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
Thickness (Max)
0.055" (1.40mm)
Lead Spacing
-
Lead Style
-
C0805C104F8JACAUTO Related Parts
C0805A100D2GAC
C0805A100D2GAC
KEMET
CAP CER 0805
C0805A100D2GAG
C0805A100D2GAG
KEMET
CAP CER 0805
C0805A100D2GAH
C0805A100D2GAH
KEMET
CAP CER 0805
C0805A101F2GAC
C0805A101F2GAC
KEMET
CAP CER 0805
C0805A101F2GAH
C0805A101F2GAH
KEMET
CAP CER 0805
C0805A101G2GAH
C0805A101G2GAH
KEMET
CAP CER 0805
C0805A101G2GAH7189
C0805A101G2GAH7189
KEMET
CAP CER 0805
C0805A101J2GAC
C0805A101J2GAC
KEMET
CAP CER 0805
C0805A101J2GAG
C0805A101J2GAG
KEMET
CAP CER 0805
C0805A101J2GAH
C0805A101J2GAH
KEMET
CAP CER 0805
C0805A101J2GAH7189
C0805A101J2GAH7189
KEMET
CAP CER 0805
C0805A101K2GAC7189
C0805A101K2GAC7189
KEMET
CAP CER 0805
C0805C104F8JACAUTO Compare Parts
  • C0805C104F8JACAUTO vs C08BL242X-5ZN-X0B
  • C0805C104F8JACAUTO vs C08BL242X-5UN-X0T
  • C0805C104F8JACAUTO vs C08BL242X-5UN-X0B
  • C0805C104F8JACAUTO vs C08BL242X-5SN-X0T
  • C0805C104F8JACAUTO vs C08BL102X-1ZN-X0T
  • C0805C104F8JACAUTO vs C08BL102X-1UN-X0T
  • C0805C104F8JACAUTO vs C08BL102X-1SN-X0T
  • C0805C104F8JACAUTO vs C0816X7S0G474M050AC
  • C0805C104F8JACAUTO vs C0816X7S0G225M050AC
  • C0805C104F8JACAUTO vs C0816X7S0G105M050AC
  • C0805C104F8JACAUTO vs C0816X7R1C473M050AC
  • C0805C104F8JACAUTO vs C0816X7R1C473K
  • C0805C104F8JACAUTO vs C0816X7R1C223M050AC
  • C0805C104F8JACAUTO vs C0816X7R1C223K
  • C0805C104F8JACAUTO vs C0816X7R1C104M050AC
  • C0805C104F8JACAUTO vs C0816X7R1C104K
  • C0805C104F8JACAUTO vs C0816X7R1C103M050AC
  • C0805C104F8JACAUTO vs C0816X7R1C103K
  • C0805C104F8JACAUTO vs C0816X7R0J224M050AC
  • C0805C104F8JACAUTO vs C0816X7R0J224K
  • C0805C104F8JACAUTO vs C0816X6S0G475M050AC
  • C0805C104F8JACAUTO vs C0816X5R1C473M050AC
  • C0805C104F8JACAUTO vs C0816X5R1C223M050AC
  • C0805C104F8JACAUTO vs C0816X5R1C105M050AC
  • C0805C104F8JACAUTO vs C0816X5R1C104M050AC
  • C0805C104F8JACAUTO vs C0816X5R1C103M050AC
  • C0805C104F8JACAUTO vs C0816X5R1A474M050AC
  • C0805C104F8JACAUTO vs C0816X5R1A224M050AC
  • C0805C104F8JACAUTO vs C0816X5R1A224K
  • C0805C104F8JACAUTO vs C0816X5R0J475M050AC
  • C0805C104F8JACAUTO vs C0816X5R0J474M050AC
  • C0805C104F8JACAUTO vs C0816X5R0J474K
  • C0805C104F8JACAUTO vs C0816X5R0J225M050AC
  • C0805C104F8JACAUTO vs C0816X5R0J105M050AC
  • C0805C104F8JACAUTO vs C0805Z5U500-473MNP
  • C0805C104F8JACAUTO vs C0805Z5U500-473MNE
  • C0805C104F8JACAUTO vs C0805Z5U500-334MNP-CT
  • C0805C104F8JACAUTO vs C0805Z5U500-334MNP
  • C0805C104F8JACAUTO vs C0805Z5U500-334MNE-CT
  • C0805C104F8JACAUTO vs C0805Z5U500-334MNE
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description