☰
C1210C104F3JACAUTO
C1210C104F3JACAUTO
Active
Description:  CAP CER 0.1UF 25V U2J 1210
Manufacturer:  KEMET
History Price: $0.72209
In Stock: 47680
C1210C104F3JACAUTO Specification
Specification
Part No
C1210C104F3JACAUTO
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
SMD Auto U2J
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
25V
Temperature Coefficient
U2J
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL, Low Dissipation Factor
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1210 (3225 Metric)
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.035" (0.88mm)
Lead Spacing
-
Lead Style
-
C1210C104F3JACAUTO Related Parts
C1206A101J2GAH
C1206A101J2GAH
KEMET
CAP CER 1206
C1206A101K2GAH
C1206A101K2GAH
KEMET
CAP CER 1206
C1206A102F1GAH
C1206A102F1GAH
KEMET
CAP CER 1206
C1206A102J1GAH7189
C1206A102J1GAH7189
KEMET
CAP CER 1206
C1206A102K1GAH
C1206A102K1GAH
KEMET
CAP CER 1206
C1206A102K1GAH7189
C1206A102K1GAH7189
KEMET
CAP CER 1206
C1206A103J1XAC
C1206A103J1XAC
KEMET
CAP CER 1206
C1206A103K1XAC
C1206A103K1XAC
KEMET
CAP CER 1206
C1206A103K1XAG
C1206A103K1XAG
KEMET
CAP CER 1206
C1206A103K1XAH
C1206A103K1XAH
KEMET
CAP CER 1206
C1206A103K1XAH7189
C1206A103K1XAH7189
KEMET
CAP CER 1206
C1206A103K1XAL
C1206A103K1XAL
KEMET
CAP CER 1206
C1210C104F3JACAUTO Compare Parts
  • C1210C104F3JACAUTO vs C124C473M5R5CA
  • C1210C104F3JACAUTO vs C124C473K5R5CA7200
  • C1210C104F3JACAUTO vs C124C473K5R5CA
  • C1210C104F3JACAUTO vs C124C471G2G5CA
  • C1210C104F3JACAUTO vs C124C223M5R5CA7200
  • C1210C104F3JACAUTO vs C124C223M5R5CA
  • C1210C104F3JACAUTO vs C124C223K5R5CA7200
  • C1210C104F3JACAUTO vs C124C223K5R5CA
  • C1210C104F3JACAUTO vs C124C153M5R5CA
  • C1210C104F3JACAUTO vs C124C153K5R5CA
  • C1210C104F3JACAUTO vs C124C123K5R5CA
  • C1210C104F3JACAUTO vs C124C103K1R5CA
  • C1210C104F3JACAUTO vs C124C102J1G5CA7200
  • C1210C104F3JACAUTO vs C124C102J1G5CA
  • C1210C104F3JACAUTO vs C124C102G1G5CA
  • C1210C104F3JACAUTO vs C124C102F1G5CA
  • C1210C104F3JACAUTO vs C1220X7R1H473M085AC
  • C1210C104F3JACAUTO vs C1220X7R1H473K
  • C1210C104F3JACAUTO vs C1220X7R1H223M085AC
  • C1210C104F3JACAUTO vs C1220X7R1H223K
  • C1210C104F3JACAUTO vs C1220X7R1H103M085AC
  • C1210C104F3JACAUTO vs C1220X7R1H103K
  • C1210C104F3JACAUTO vs C1220X7R1E104M085AC
  • C1210C104F3JACAUTO vs C1220X7R1E104K
  • C1210C104F3JACAUTO vs C1220X7R1C224M085AC
  • C1210C104F3JACAUTO vs C1220X7R1C224K
  • C1210C104F3JACAUTO vs C1220X7R0J474M085AC
  • C1210C104F3JACAUTO vs C1220X7R0J474K
  • C1210C104F3JACAUTO vs C1220X7R0J105M085AC
  • C1210C104F3JACAUTO vs C1220X5R1H473M085AC
  • C1210C104F3JACAUTO vs C1220X5R1H223M085AC
  • C1210C104F3JACAUTO vs C1220X5R1H103M085AC
  • C1210C104F3JACAUTO vs C1220X5R1E104M085AC
  • C1210C104F3JACAUTO vs C1220X5R1C224M085AC
  • C1210C104F3JACAUTO vs C1220X5R1A474M085AC
  • C1210C104F3JACAUTO vs C1220X5R1A474K
  • C1210C104F3JACAUTO vs C1220X5R1A105M085AC
  • C1210C104F3JACAUTO vs C1220X5R1A105K
  • C1210C104F3JACAUTO vs C1210Z5U500-224ZNE-CT
  • C1210C104F3JACAUTO vs C1210Z5U500-224ZNE
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!