☰
C1812C104F4JACAUTO
C1812C104F4JACAUTO
Active
Description:  CAP CER 0.1UF 16V U2J 1812
Manufacturer:  KEMET
History Price: $2.38368
In Stock: 26480
C1812C104F4JACAUTO Specification
Specification
Part No
C1812C104F4JACAUTO
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
SMD Auto U2J
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
16V
Temperature Coefficient
U2J
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL, Low Dissipation Factor
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1812 (4532 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.043" (1.10mm)
Lead Spacing
-
Lead Style
-
C1812C104F4JACAUTO Related Parts
C1805C103J5RAC7025
C1805C103J5RAC7025
KEMET
.010UF 50.0V
C1805C103J5RACTU
C1805C103J5RACTU
KEMET
CAP CER 1805
C1805C103K1RAC
C1805C103K1RAC
KEMET
.010UF 100V
C1805C103K1RACTU
C1805C103K1RACTU
KEMET
CAP CER 1805
C1805C103M5RAC
C1805C103M5RAC
KEMET
.010UF 50.0V
C1805C103M5RAC7025
C1805C103M5RAC7025
KEMET
.010UF 50.0V
C1805C103M5RACTU
C1805C103M5RACTU
KEMET
CAP CER 1805
C1805C104K5RAC7025
C1805C104K5RAC7025
KEMET
.100UF 50.0V
C1805C104K5RAC7800
C1805C104K5RAC7800
KEMET
CAP CER 0.1UF 50V X7R 1805
C1805C152J5GACTU
C1805C152J5GACTU
KEMET
CAP CER 1805
C1805C152J5GALTU
C1805C152J5GALTU
KEMET
CAP CER 1805
C1805C153J5RAC
C1805C153J5RAC
KEMET
.015UF 50.0V
C1812C104F4JACAUTO Compare Parts
  • C1812C104F4JACAUTO vs C18BL103X-4UN-X0B
  • C1812C104F4JACAUTO vs C18BL103X-4GN-X0T
  • C1812C104F4JACAUTO vs C1825X822JDGACTU
  • C1812C104F4JACAUTO vs C1825X684K2RAC7800
  • C1812C104F4JACAUTO vs C1825X684J5RACTU
  • C1812C104F4JACAUTO vs C1825X683KFRAC7800
  • C1812C104F4JACAUTO vs C1825X683JBGACTU
  • C1812C104F4JACAUTO vs C1825X683JBGACAUTO
  • C1812C104F4JACAUTO vs C1825X563KFRACTU
  • C1812C104F4JACAUTO vs C1825X562JFGACTU
  • C1812C104F4JACAUTO vs C1825X562JDRACAUTO
  • C1812C104F4JACAUTO vs C1825X474K5RACAUTO
  • C1812C104F4JACAUTO vs C1825X474K2RAC7800
  • C1812C104F4JACAUTO vs C1825X474K1RACAUTO
  • C1812C104F4JACAUTO vs C1825X473MDRACTU
  • C1812C104F4JACAUTO vs C1825X473MDRACAUTO
  • C1812C104F4JACAUTO vs C1825X473KFRACAUTO
  • C1812C104F4JACAUTO vs C1825X473KFRAC7800
  • C1812C104F4JACAUTO vs C1825X473KDRACAUTO
  • C1812C104F4JACAUTO vs C1825X473KDRAC7800
  • C1812C104F4JACAUTO vs C1825X473JFRACTU
  • C1812C104F4JACAUTO vs C1825X472KFGACAUTO
  • C1812C104F4JACAUTO vs C1825X334K2RACAUTO
  • C1812C104F4JACAUTO vs C1825X334K1RACTU
  • C1812C104F4JACAUTO vs C1825X333K1RACTU
  • C1812C104F4JACAUTO vs C1825X333JDGACAUTO
  • C1812C104F4JACAUTO vs C1825X333JBGACAUTO
  • C1812C104F4JACAUTO vs C1825X332MFGACTU
  • C1812C104F4JACAUTO vs C1825X332KFGALTU
  • C1812C104F4JACAUTO vs C1825X332JFGALTU
  • C1812C104F4JACAUTO vs C1825X332JFGACTU
  • C1812C104F4JACAUTO vs C1825X274MBRACAUTO
  • C1812C104F4JACAUTO vs C1825X274KBRAC7800
  • C1812C104F4JACAUTO vs C1825X225K5RAC7800
  • C1812C104F4JACAUTO vs C1825X224KCRAC7800
  • C1812C104F4JACAUTO vs C1825X224K5RACAUTO
  • C1812C104F4JACAUTO vs C1825X223KFRACTU
  • C1812C104F4JACAUTO vs C1825X222KGGACTU
  • C1812C104F4JACAUTO vs C1825X222KFGACTU
  • C1812C104F4JACAUTO vs C1825X222KCRACAUTO
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend