☰
C321C119DAG5TA
C321C119DAG5TA
Active
Description:  CAP CER 1.1PF 250V C0G/NP0 RAD
Manufacturer:  KEMET
History Price: $0.23946
In Stock: 39920
C321C119DAG5TA Specification
Specification
Part No
C321C119DAG5TA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
GoldMax 300 Comm C0G
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.1 pF
Tolerance
?.5pF
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.260" (6.60mm)
Thickness (Max)
-
Lead Spacing
0.250" (6.35mm)
Lead Style
Formed Leads
C321C119DAG5TA PDF Datasheet
C321C119DAG5TA Related Parts
C320C100F2G5TA
C320C100F2G5TA
KEMET
CAP CER RAD MONO
C320C100F3G5TA
C320C100F3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100F3G5TA7301
C320C100F3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100FAG5TA
C320C100FAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100FAG5TA7301
C320C100FAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100G3G5TA
C320C100G3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100G3G5TA7301
C320C100G3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100GAG5TA
C320C100GAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100GAG5TA7301
C320C100GAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100J1G5TA
C320C100J1G5TA
KEMET
CAP CER 10PF 100V NP0 RADIAL
C320C100J1G5TA7303
C320C100J1G5TA7303
KEMET
CAP CER RAD MONO
C320C100J2G5CA
C320C100J2G5CA
KEMET
CAP CER 10PF 200V NP0 RADIAL
C321C119DAG5TA Compare Parts
  • C321C119DAG5TA vs C328C919DAG5TA
  • C321C119DAG5TA vs C328C919D3G5TA7301
  • C321C119DAG5TA vs C328C919D3G5TA
  • C321C119DAG5TA vs C328C919CAG5TA7301
  • C321C119DAG5TA vs C328C919CAG5TA
  • C321C119DAG5TA vs C328C919C3G5TA7301
  • C321C119DAG5TA vs C328C919C3G5TA
  • C321C119DAG5TA vs C328C919BAG5TA7301
  • C321C119DAG5TA vs C328C919BAG5TA
  • C321C119DAG5TA vs C328C919B3G5TA7301
  • C321C119DAG5TA vs C328C919B3G5TA
  • C321C119DAG5TA vs C328C912KAG5TA7301
  • C321C119DAG5TA vs C328C912KAG5TA
  • C321C119DAG5TA vs C328C912K3G5TA7301
  • C321C119DAG5TA vs C328C912K3G5TA
  • C321C119DAG5TA vs C328C912K2G5TA7301
  • C321C119DAG5TA vs C328C912K2G5TA
  • C321C119DAG5TA vs C328C912JAG5TA7301
  • C321C119DAG5TA vs C328C912JAG5TA
  • C321C119DAG5TA vs C328C912J3G5TA7301
  • C321C119DAG5TA vs C328C912J3G5TA
  • C321C119DAG5TA vs C328C912J2G5TA7301
  • C321C119DAG5TA vs C328C912J2G5TA
  • C321C119DAG5TA vs C328C912GAG5TA7301
  • C321C119DAG5TA vs C328C912GAG5TA
  • C321C119DAG5TA vs C328C912G3G5TA7301
  • C321C119DAG5TA vs C328C912G3G5TA
  • C321C119DAG5TA vs C328C912G2G5TA7301
  • C321C119DAG5TA vs C328C912G2G5TA
  • C321C119DAG5TA vs C328C912FAG5TA7301
  • C321C119DAG5TA vs C328C912FAG5TA
  • C321C119DAG5TA vs C328C912F3G5TA7301
  • C321C119DAG5TA vs C328C912F3G5TA
  • C321C119DAG5TA vs C328C912F2G5TA7301
  • C321C119DAG5TA vs C328C912F2G5TA
  • C321C119DAG5TA vs C328C911KAG5TA7301
  • C321C119DAG5TA vs C328C911KAG5TA
  • C321C119DAG5TA vs C328C911K3G5TA7301
  • C321C119DAG5TA vs C328C911K3G5TA
  • C321C119DAG5TA vs C328C911JAG5TA7301
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!