Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C331C751FAG5TA
C331C751FAG5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 750PF 250V C0G 1%
Manufacturer:
KEMET
Datasheet:
C331C751FAG5TA Datasheet
History Price: $1.15984
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C331C751FAG5TA Specification
Specification
Part No
C331C751FAG5TA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
GoldMax 300 Comm C0G
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
750 pF
Tolerance
?%
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
Thickness (Max)
-
Lead Spacing
0.250" (6.35mm)
Lead Style
Formed Leads
C331C751FAG5TA PDF Datasheet
C331C751FAG5TA Datasheet
Click and Download: C331C751FAG5TA Datasheet
C331C751FAG5TA Related Parts
C330C100FHG5TA
KEMET
CAP CER RAD MONO
C330C100JHG5TA
KEMET
CAP CER RAD MONO
C330C100KHG5TA
KEMET
CAP CER RAD MONO
C330C101FHG5TA
KEMET
CAP CER RAD MONO
C330C101JDG5TA
KEMET
CAP CER RAD MONO
C330C101JHG5TA
KEMET
CAP CER 100PF 3KV NP0 RADIAL
C330C101JHG5TA7303
KEMET
CAP CER RAD MONO
C330C101KDR5TA
KEMET
CAP CER RAD MONO
C330C101MHR5TA7303
KEMET
CAP CER 100PF 3KV X7R RADIAL
C330C102F2G5TA
KEMET
CAP CER RAD MONO
C330C102FAG5TA
KEMET
CAP CER RAD 1NF 250V C0G 1%
C330C102FAG5TA7301
KEMET
CAP CER 1000PF 250V C0G/NP0 RAD
C331C751FAG5TA Compare Parts
C331C751FAG5TA vs C336C912KAG5TA
C331C751FAG5TA vs C336C912JAG5TA7301
C331C751FAG5TA vs C336C912JAG5TA
C331C751FAG5TA vs C336C912GAG5TA7301
C331C751FAG5TA vs C336C912GAG5TA
C331C751FAG5TA vs C336C912FAG5TA7301
C331C751FAG5TA vs C336C912FAG5TA
C331C751FAG5TA vs C336C911KAG5TA7301
C331C751FAG5TA vs C336C911KAG5TA
C331C751FAG5TA vs C336C911JAG5TA7301
C331C751FAG5TA vs C336C911JAG5TA
C331C751FAG5TA vs C336C911GAG5TA7301
C331C751FAG5TA vs C336C911GAG5TA
C331C751FAG5TA vs C336C911FAG5TA7301
C331C751FAG5TA vs C336C911FAG5TA
C331C751FAG5TA vs C336C823KAG5TA7301
C331C751FAG5TA vs C336C823KAG5TA
C331C751FAG5TA vs C336C823K5G5TA7301
C331C751FAG5TA vs C336C823K5G5TA
C331C751FAG5TA vs C336C823K2G5TA7301
C331C751FAG5TA vs C336C823K2G5TA
C331C751FAG5TA vs C336C823K1G5TA7301
C331C751FAG5TA vs C336C823K1G5TA
C331C751FAG5TA vs C336C823JAG5TA7301
C331C751FAG5TA vs C336C823JAG5TA
C331C751FAG5TA vs C336C823J5G5TA7301
C331C751FAG5TA vs C336C823J5G5TA
C331C751FAG5TA vs C336C823J2G5TA7301
C331C751FAG5TA vs C336C823J2G5TA
C331C751FAG5TA vs C336C823J1G5TA7301
C331C751FAG5TA vs C336C823J1G5TA
C331C751FAG5TA vs C336C823GAG5TA7301
C331C751FAG5TA vs C336C823GAG5TA
C331C751FAG5TA vs C336C823G5G5TA7301
C331C751FAG5TA vs C336C823G5G5TA
C331C751FAG5TA vs C336C823G2G5TA7301
C331C751FAG5TA vs C336C823G2G5TA
C331C751FAG5TA vs C336C823G1G5TA7301
C331C751FAG5TA vs C336C823G1G5TA
C331C751FAG5TA vs C336C823FAG5TA7301
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay