☰
C44PLGR6300AASJ
C44PLGR6300AASJ
Obsolete
Description:  CAP FILM
Manufacturer:  KEMET
History Price: $284.83
In Stock: 24080
C44PLGR6300AASJ Specification
Specification
Part No
C44PLGR6300AASJ
Category
Film Capacitors
Manufacturer
KEMET
Series
C44P
Packaging
Tray,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
300 µF
Tolerance
?%
Voltage Rating - AC
700V
Voltage Rating - DC
1050V (1.05kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 70℃
Mounting Type
Chassis, Stud Mount
Package / Case
Radial, Can
Size / Dimension
2.953" Dia (75.00mm)
Height - Seated (Max)
7.835" (199.00mm)
Termination
Threaded, Male
Lead Spacing
1.378" (35.00mm)
Applications
Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Ratings
-
Features
Long Life
ESR (Equivalent Series Resistance)
1.4 mOhms
C44PLGR6300AASJ Related Parts
C44AFFP5150ZA0J
C44AFFP5150ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5200ZE0J
C44AFFP5200ZE0J
KEMET
CAP FILM 20UF 5% 400VDC RAD
C44AFFP5220ZA0J
C44AFFP5220ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5250ZA0J
C44AFFP5250ZA0J
KEMET
CAP FILM 25UF 5% 400VDC RADIAL
C44AFFP5300ZA0J
C44AFFP5300ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5400ZA0J
C44AFFP5400ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5500ZE0J
C44AFFP5500ZE0J
KEMET
CAP FILM 50UF 5% 400VDC RADIAL
C44AFGP5600ZA0J
C44AFGP5600ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFGP5750ZA0J
C44AFGP5750ZA0J
KEMET
CAP FILM 75UF 5% 400VDC RADIAL
C44AFGP6100ZG0J
C44AFGP6100ZG0J
KEMET
CAP FILM 100UF 5% 400VDC RADIAL
C44AFGP6130ZA0J
C44AFGP6130ZA0J
KEMET
CAP FILM 130UF 5% 400VDC RADIAL
C44AFGP6150ZA0J
C44AFGP6150ZA0J
KEMET
CAP FILM 150UF 5% 400VDC RADIAL
C44PLGR6300AASJ Compare Parts
  • C44PLGR6300AASJ vs C44UVGT7105M34K
  • C44PLGR6300AASJ vs C44UVGT6860M33K
  • C44PLGR6300AASJ vs C44UVGT6700M32K
  • C44PLGR6300AASJ vs C44UVGT6550T54K
  • C44PLGR6300AASJ vs C44UVGT6550M54K
  • C44PLGR6300AASJ vs C44UVGT6450M53K
  • C44PLGR6300AASJ vs C44UVGT6350T31K
  • C44PLGR6300AASJ vs C44UVGT6350M31K
  • C44PLGR6300AASJ vs C44UVGT6300T87K
  • C44PLGR6300AASJ vs C44UVGT6300M87K
  • C44PLGR6300AASJ vs C44UVGT6275M52K
  • C44PLGR6300AASJ vs C44UVGT6220M51K
  • C44PLGR6300AASJ vs C44UVGT6175M86K
  • C44PLGR6300AASJ vs C44UVGT6150M85K
  • C44PLGR6300AASJ vs C44UVGT6140M84K
  • C44PLGR6300AASJ vs C44UVGT6125M83K
  • C44PLGR6300AASJ vs C44UVGT6110M82K
  • C44PLGR6300AASJ vs C44UVGT5900T81K
  • C44PLGR6300AASJ vs C44UVGT5900M81K
  • C44PLGR6300AASJ vs C44UUGT7185M34K
  • C44PLGR6300AASJ vs C44UUGT7180M35K
  • C44PLGR6300AASJ vs C44UUGT7142M33K
  • C44PLGR6300AASJ vs C44UUGT7119M32K
  • C44PLGR6300AASJ vs C44UUGT6950M54K
  • C44PLGR6300AASJ vs C44UUGT6780M53K
  • C44PLGR6300AASJ vs C44UUGT6600M31K
  • C44PLGR6300AASJ vs C44UUGT6530T87K
  • C44PLGR6300AASJ vs C44UUGT6530M87K
  • C44PLGR6300AASJ vs C44UUGT6470M52K
  • C44PLGR6300AASJ vs C44UUGT6400M51K
  • C44PLGR6300AASJ vs C44UUGT6320T86K
  • C44PLGR6300AASJ vs C44UUGT6320M86K
  • C44PLGR6300AASJ vs C44UUGT6270T85K
  • C44PLGR6300AASJ vs C44UUGT6270M85K
  • C44PLGR6300AASJ vs C44UUGT6250M84K
  • C44PLGR6300AASJ vs C44UUGT6220M83K
  • C44PLGR6300AASJ vs C44UUGT6200M82K
  • C44PLGR6300AASJ vs C44UUGT6165M81K
  • C44PLGR6300AASJ vs C44UUGQ6550F8SK
  • C44PLGR6300AASJ vs C44UUGQ6320F8SK
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping