Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ KEMET C4ATHBU4500A3FJ
C4ATHBU4500A3FJ
Active
Film Capacitors
Description:
CAP FILM METAL RAD POLYPROP
Manufacturer:
KEMET
Datasheet:
C4ATHBU4500A3FJ Datasheet
History Price: $10.75095
In Stock: 11900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C4ATHBU4500A3FJ Specification
Specification
Part No
C4ATHBU4500A3FJ
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
C4ATHBU4500A3FJ PDF Datasheet
C4ATHBU4500A3FJ Datasheet
Click and Download: C4ATHBU4500A3FJ Datasheet
C4ATHBU4500A3FJ Related Parts
C4AEGBU4450A1WJ
KEMET
CAP FILM 4.5UF 5% 450VDC RADIAL
C4AEGBU4680A1XJ
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
C4AEGBU5100A1XK
KEMET
CAP FILM 10UF 10% 450VDC RADIAL
C4AEGBU5100A1YJ
KEMET
CAP FILM 10UF 5% 450VDC RADIAL
C4AEGBU5125A11J
KEMET
CAP FILM 12.5UF 5% 450VDC RADIAL
C4AEGBU5200A12J
KEMET
CAP FILM 20UF 5% 450VDC RADIAL
C4AEGBW5350A3JJ
KEMET
CAP FILM 35UF 5% 450VDC RADIAL
C4AEGBW5500A3LJ
KEMET
CAP FILM 50UF 5% 450VDC RADIAL
C4AEGBW6100A3NJ
KEMET
CAP FILM 100UF 5% 450VDC RADIAL
C4AEGBW6100H3NJ
KEMET
CAP FILM 100UF 5% 450VDC RADIAL
C4AEHBU4330A1WJ
KEMET
CAP FILM 3.3UF 5% 600VDC RADIAL
C4AEHBU4560A1XJ
KEMET
CAP FILM 5.6UF 5% 600VDC RADIAL
C4ATHBU4500A3FJ Compare Parts
C4ATHBU4500A3FJ vs C4AUQEW5440M3AJ
C4ATHBU4500A3FJ vs C4AUQBW5300M3NJ
C4ATHBU4500A3FJ vs C4AUQBW5230M3MJ
C4ATHBU4500A3FJ vs C4AUQBW5180M3PJ
C4ATHBU4500A3FJ vs C4AUQBW5150M3LJ
C4ATHBU4500A3FJ vs C4AUQBW5100M3JJ
C4ATHBU4500A3FJ vs C4AUQBW5100M3HJ
C4ATHBU4500A3FJ vs C4AUQBW4800M3FJ
C4ATHBU4500A3FJ vs C4AUQBU4500M1GJ
C4ATHBU4500A3FJ vs C4AUQBU4330M11J
C4ATHBU4500A3FJ vs C4AUQBU4240M18J
C4ATHBU4500A3FJ vs C4AUQBU4200M1CJ
C4ATHBU4500A3FJ vs C4AUQBU4120M1BJ
C4ATHBU4500A3FJ vs C4AUQBU4100M1WJ
C4ATHBU4500A3FJ vs C4AUPEW5440M3BJ
C4ATHBU4500A3FJ vs C4AUPEW5350M3AJ
C4ATHBU4500A3FJ vs C4AUPBW5250M3NJ
C4ATHBU4500A3FJ vs C4AUPBW5200M3MK
C4ATHBU4500A3FJ vs C4AUPBW5150M3PJ
C4ATHBU4500A3FJ vs C4AUPBW5130M3LJ
C4ATHBU4500A3FJ vs C4AUPBW4880M3HJ
C4ATHBU4500A3FJ vs C4AUPBW4800M3JJ
C4ATHBU4500A3FJ vs C4AUPBW4700M3FJ
C4ATHBU4500A3FJ vs C4AUPBU4440M1GJ
C4ATHBU4500A3FJ vs C4AUPBU4250M11J
C4ATHBU4500A3FJ vs C4AUPBU4200M18J
C4ATHBU4500A3FJ vs C4AUPBU4150M1CJ
C4ATHBU4500A3FJ vs C4AUPBU4100M1BJ
C4ATHBU4500A3FJ vs C4AUOEW5800M3BJ
C4ATHBU4500A3FJ vs C4AUOEW5650M3AJ
C4ATHBU4500A3FJ vs C4AUOBW5450M3NJ
C4ATHBU4500A3FJ vs C4AUOBW5350M3MJ
C4ATHBU4500A3FJ vs C4AUOBW5270M3PJ
C4ATHBU4500A3FJ vs C4AUOBW5240M3LJ
C4ATHBU4500A3FJ vs C4AUOBW5160M3HJ
C4ATHBU4500A3FJ vs C4AUOBW5150M3JJ
C4ATHBU4500A3FJ vs C4AUOBW5125M3FJ
C4ATHBU4500A3FJ vs C4AUOBU4800M1GJ
C4ATHBU4500A3FJ vs C4AUOBU4500M11J
C4ATHBU4500A3FJ vs C4AUOBU4360M18J
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable