Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET CAS17C331KARFC
CAS17C331KARFC
Active
Ceramic Capacitors
Description:
SFTY 1808 330PF X1 250 / Y2 250
Manufacturer:
KEMET
Datasheet:
CAS17C331KARFC Datasheet
History Price: $1.56
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAS17C331KARFC Specification
Specification
Part No
CAS17C331KARFC
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
CAS SMD SFTY 250
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
250VAC
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
X1, Y2
Applications
Safety
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1808 (4520 Metric)
Size / Dimension
0.177" L x 0.080" W (4.50mm x 2.03mm)
Height - Seated (Max)
-
Thickness (Max)
0.087" (2.20mm)
Lead Spacing
-
Lead Style
-
CAS17C331KARFC PDF Datasheet
CAS17C331KARFC Datasheet
Click and Download: CAS17C331KARFC Datasheet
CAS17C331KARFC Related Parts
CAS17C100FAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100FAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 1%
CAS17C100GAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100GAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 2%
CAS17C100JAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100JAGGC
KEMET
CAP CER 10PF 250VAC C0G/NP0 1808
CAS17C100KAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100KAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 10%
CAS17C100MAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100MAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 20%
CAS17C101FAGFC
KEMET
SFTY 1808 100PF X1 250 / Y2 250
CAS17C101FAGGC
KEMET
SFTY 1808 100PF X2 250 C0G 1%
CAS17C331KARFC Compare Parts
CAS17C331KARFC vs CAS26C821MARFC
CAS17C331KARFC vs CAS26C821KARFC
CAS17C331KARFC vs CAS26C821JARFC
CAS17C331KARFC vs CAS26C820MAGFC
CAS17C331KARFC vs CAS26C820KAGFC
CAS17C331KARFC vs CAS26C820JAGFC
CAS17C331KARFC vs CAS26C820GAGFC
CAS17C331KARFC vs CAS26C820FAGFC
CAS17C331KARFC vs CAS26C809DAGFC
CAS17C331KARFC vs CAS26C709DAGFC
CAS17C331KARFC vs CAS26C689DAGFC
CAS17C331KARFC vs CAS26C681MARFC
CAS17C331KARFC vs CAS26C681MAGFC
CAS17C331KARFC vs CAS26C681KARFC
CAS17C331KARFC vs CAS26C681KAGFC
CAS17C331KARFC vs CAS26C681JARFC
CAS17C331KARFC vs CAS26C681JAGFC
CAS17C331KARFC vs CAS26C681GAGFC
CAS17C331KARFC vs CAS26C681FAGFC
CAS17C331KARFC vs CAS26C680MAGFC
CAS17C331KARFC vs CAS26C680KAGFC
CAS17C331KARFC vs CAS26C680JAGFC
CAS17C331KARFC vs CAS26C680GAGFC
CAS17C331KARFC vs CAS26C680FAGFC
CAS17C331KARFC vs CAS26C609DAGFC
CAS17C331KARFC vs CAS26C569DAGFC
CAS17C331KARFC vs CAS26C561MARFC
CAS17C331KARFC vs CAS26C561MAGFC
CAS17C331KARFC vs CAS26C561KARFC
CAS17C331KARFC vs CAS26C561KAGFC
CAS17C331KARFC vs CAS26C561JARFC
CAS17C331KARFC vs CAS26C561JAGFC
CAS17C331KARFC vs CAS26C561GAGFC
CAS17C331KARFC vs CAS26C561FAGFC
CAS17C331KARFC vs CAS26C560MAGFC
CAS17C331KARFC vs CAS26C560KAGFC
CAS17C331KARFC vs CAS26C560JAGFC
CAS17C331KARFC vs CAS26C560GAGFC
CAS17C331KARFC vs CAS26C560FAGFC
CAS17C331KARFC vs CAS26C509DAGFC
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you