☰
CK05BX331K
CK05BX331K
Active
Description:  CAP CER 330PF 200V 10% RADIAL
Manufacturer:  KEMET
Datasheet:   CK05BX331K Datasheet
History Price: $0.8
In Stock: 43160
CK05BX331K Specification
Specification
Part No
CK05BX331K
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
Military, MIL-C-11015, CK05
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
200V
Temperature Coefficient
BX
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
High Reliability
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.190" L x 0.090" W (4.83mm x 2.29mm)
Height - Seated (Max)
0.200" (5.08mm)
Thickness (Max)
-
Lead Spacing
0.200" (5.08mm)
Lead Style
Formed Leads
CK05BX331K PDF Datasheet
CK05BX331K Related Parts
CK05BX100K
CK05BX100K
KEMET
CAP CER 10PF 200V 10% RADIAL
CK05BX100K
CK05BX100K
KYOCERA AVX
CAP CER RADIAL
CK05BX101K
CK05BX101K
KEMET
CAP CER 100PF 200V 10% RADIAL
CK05BX101K
CK05BX101K
KYOCERA AVX
CAP CER 100PF 200V BX RADIAL
CK05BX102K
CK05BX102K
KYOCERA AVX
CAP CER 1000PF 200V BX RADIAL
CK05BX102KTR
CK05BX102KTR
KEMET
CAP CER 1000PF 200V BX RADIAL
CK05BX102KTR1
CK05BX102KTR1
KYOCERA AVX
CAP CER 1000PF 200V BX RADIAL
CK05BX103K
CK05BX103K
KYOCERA AVX
CAP CER 10000PF 100V BX RADIAL
CK05BX103KT/R
CK05BX103KT/R
KEMET
CAP CER 10000PF 100V BX RADIAL
CK05BX103KTR1
CK05BX103KTR1
KYOCERA AVX
CAP CER RADIAL
CK05BX104K
CK05BX104K
KEMET
CAP CER 0.1UF 50V BX RADIAL
CK05BX104K
CK05BX104K
KYOCERA AVX
CAP CER 0.1UF 50V BX RADIAL
CK05BX331K Compare Parts
  • CK05BX331K vs CK06BX684K
  • CK05BX331K vs CK06BX474K
  • CK05BX331K vs CK06BX474K
  • CK05BX331K vs CK06BX473K
  • CK05BX331K vs CK06BX473K
  • CK05BX331K vs CK06BX472K
  • CK05BX331K vs CK06BX334K
  • CK05BX331K vs CK06BX334K
  • CK05BX331K vs CK06BX274K
  • CK05BX331K vs CK06BX224K
  • CK05BX331K vs CK06BX224K
  • CK05BX331K vs CK06BX223K
  • CK05BX331K vs CK06BX223K
  • CK05BX331K vs CK06BX222K
  • CK05BX331K vs CK06BX222K
  • CK05BX331K vs CK06BX105KT/R
  • CK05BX331K vs CK06BX105K
  • CK05BX331K vs CK06BX105K
  • CK05BX331K vs CK06BX104KTR1
  • CK05BX331K vs CK06BX104KT/R
  • CK05BX331K vs CK06BX104K
  • CK05BX331K vs CK06BX104K
  • CK05BX331K vs CK06BX103K
  • CK05BX331K vs CK06BX103K
  • CK05BX331K vs CK05BX823K
  • CK05BX331K vs CK05BX820K
  • CK05BX331K vs CK05BX682K
  • CK05BX331K vs CK05BX681K
  • CK05BX331K vs CK05BX563K
  • CK05BX331K vs CK05BX560K
  • CK05BX331K vs CK05BX473K
  • CK05BX331K vs CK05BX473K
  • CK05BX331K vs CK05BX472KT/R
  • CK05BX331K vs CK05BX472K
  • CK05BX331K vs CK05BX472K
  • CK05BX331K vs CK05BX471K
  • CK05BX331K vs CK05BX471K
  • CK05BX331K vs CK05BX470K
  • CK05BX331K vs CK05BX470K
  • CK05BX331K vs CK05BX390K
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.