Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET ESY106M050AC2AA
ESY106M050AC2AA
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM RAD 105C LOW ESR/IMPD
Manufacturer:
KEMET
Datasheet:
ESY106M050AC2AA Datasheet
History Price: $0.04241
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESY106M050AC2AA Specification
Specification
Part No
ESY106M050AC2AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
ESY106M050AC2AA PDF Datasheet
ESY106M050AC2AA Datasheet
Click and Download: ESY106M050AC2AA Datasheet
ESY106M050AC2AA Related Parts
ESY106M035AB2AA
KEMET
CAP ALUM 10UF 20% 35V RADIAL
ESY106M035AB2DA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY106M050AC2FA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY106M100AE3AA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M010AC3AA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M016AE3AA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M025AE3AA
KEMET
CAP ALUM 100UF 20% 25V RADIAL
ESY107M025AE3EA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M025AG1AA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M035AG3AA
KEMET
CAP ALUM 100UF 20% 35V RADIAL
ESY107M035AG3DA
KEMET
CAP ALUM RAD 105C LOW ESR/IMPD
ESY107M050AG3AA
KEMET
CAP ALUM 100UF 20% 50V RADIAL
ESY106M050AC2AA Compare Parts
ESY106M050AC2AA vs ESY827M063AN5EA
ESY106M050AC2AA vs ESY827M063AN5AA
ESY106M050AC2AA vs ESY827M063AM2AA
ESY106M050AC2AA vs ESY827M050AM5AA
ESY106M050AC2AA vs ESY827M050AL6AA
ESY106M050AC2AA vs ESY827M025AH5EA
ESY106M050AC2AA vs ESY827M025AH5AA
ESY106M050AC2AA vs ESY826M100AH4AA
ESY106M050AC2AA vs ESY826M063AH1AA
ESY106M050AC2AA vs ESY826M063AG8AA
ESY106M050AC2AA vs ESY826M050AG3JA
ESY106M050AC2AA vs ESY826M050AG3AA
ESY106M050AC2AA vs ESY687M100AN3AA
ESY106M050AC2AA vs ESY687M063AN4EA
ESY106M050AC2AA vs ESY687M063AN4AA
ESY106M050AC2AA vs ESY687M063AL7AA
ESY106M050AC2AA vs ESY687M050AL8AA
ESY106M050AC2AA vs ESY687M035AL3EA
ESY106M050AC2AA vs ESY687M035AL3AA
ESY106M050AC2AA vs ESY687M025AH4EA
ESY106M050AC2AA vs ESY687M025AH4AA
ESY106M050AC2AA vs ESY687M016AH2AA
ESY106M050AC2AA vs ESY687M016AG6AA
ESY106M050AC2AA vs ESY687M010AH1EA
ESY106M050AC2AA vs ESY687M010AH1AA
ESY106M050AC2AA vs ESY687M010AG8DA
ESY106M050AC2AA vs ESY687M010AG8AA
ESY106M050AC2AA vs ESY686M100AH2AA
ESY106M050AC2AA vs ESY686M063AG8AA
ESY106M050AC2AA vs ESY686M050AG3AA
ESY106M050AC2AA vs ESY686M035AG3AA
ESY106M050AC2AA vs ESY686M025AE3EA
ESY106M050AC2AA vs ESY686M025AE3AA
ESY106M050AC2AA vs ESY686M016AE2AA
ESY106M050AC2AA vs ESY686M010AC3AA
ESY106M050AC2AA vs ESY685M100AC3AA
ESY106M050AC2AA vs ESY685M050AC2AA
ESY106M050AC2AA vs ESY568M010AM7AA
ESY106M050AC2AA vs ESY567M100AN2AA
ESY106M050AC2AA vs ESY567M100AM4AA
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much