Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ KEMET F161WP683K400A
F161WP683K400A
Active
Film Capacitors
Description:
CAP FILM SMD PET
Manufacturer:
KEMET
Datasheet:
F161WP683K400A Datasheet
History Price: $1.36977
In Stock: 48320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
F161WP683K400A Specification
Specification
Part No
F161WP683K400A
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
F161WP683K400A Related Parts
F160ST105K050V
KEMET
CAP FILM 1UF 10% 50VDC 2824
F161PP103K050V
KEMET
CAP FILM SMD PET
F161PP103K100V
KEMET
CAP FILM SMD PET
F161PP104J050V
KEMET
CAP FILM SMD PET
F161PP124J050V
KEMET
CAP FILM SMD PET
F161PP124K050V
KEMET
CAP FILM SMD PET
F161PP154J050V
KEMET
CAP FILM SMD PET
F161PP154K050V
KEMET
CAP FILM SMD PET
F161PP154M050V
KEMET
CAP FILM SMD PET
F161PP223J050V
KEMET
CAP FILM SMD PET
F161PP223K100V
KEMET
CAP FILM 0.022UF 10% 100VDC 2220
F161PP393M100V
KEMET
CAP FILM 0.039UF 20% 100VDC 2220
F161WP683K400A Compare Parts
F161WP683K400A vs F161ZS825J050V
F161WP683K400A vs F161ZS824K250V
F161WP683K400A vs F161ZS824J250V
F161WP683K400A vs F161ZS685K050V
F161WP683K400A vs F161ZS685J050V
F161WP683K400A vs F161ZS684K250Y
F161WP683K400A vs F161ZS684K250V
F161WP683K400A vs F161ZS684J250V
F161WP683K400A vs F161ZS565K050V
F161WP683K400A vs F161ZS565J050V
F161WP683K400A vs F161ZS564K250V
F161WP683K400A vs F161ZS564J250V
F161WP683K400A vs F161ZS475M063V
F161WP683K400A vs F161ZS475M063A
F161WP683K400A vs F161ZS475K100Y
F161WP683K400A vs F161ZS475K100V
F161WP683K400A vs F161ZS475K063V
F161WP683K400A vs F161ZS475K063A
F161WP683K400A vs F161ZS475J063V
F161WP683K400A vs F161ZS474M400V
F161WP683K400A vs F161ZS474K400V
F161WP683K400A vs F161ZS474K400A
F161WP683K400A vs F161ZS474J400V
F161WP683K400A vs F161ZS474J400A
F161WP683K400A vs F161ZS395K063V
F161WP683K400A vs F161ZS395J063V
F161WP683K400A vs F161ZS394K400V
F161WP683K400A vs F161ZS394J400V
F161WP683K400A vs F161ZS335M100V
F161WP683K400A vs F161ZS335K100V
F161WP683K400A vs F161ZS335K100A
F161WP683K400A vs F161ZS335J100V
F161WP683K400A vs F161ZS334K400Y
F161WP683K400A vs F161ZS334K400V
F161WP683K400A vs F161ZS334J400V
F161WP683K400A vs F161ZS275K100V
F161WP683K400A vs F161ZS275J100V
F161WP683K400A vs F161ZS274K400V
F161WP683K400A vs F161ZS274J400V
F161WP683K400A vs F161ZS225K100V
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you