☰
F211BJ104J400A
F211BJ104J400A
Active
Description:  Film Capacitor, Polyphenylene Su
Manufacturer:  KEMET
History Price: $1.75
In Stock: 20080
F211BJ104J400A Specification
Specification
Part No
F211BJ104J400A
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
F211BJ104J400A Related Parts
F211AG224J100C
F211AG224J100C
KEMET
220NF DC 5%V
F211BE105K063C
F211BE105K063C
KEMET
Film Capacitor, Polyphenylene Su
F211BM225K063C
F211BM225K063C
KEMET
2.2 F C 10%V
F211FM226K050C
F211FM226K050C
KEMET
22 F 5 10%V
F211JF103J063C
F211JF103J063C
KEMET
Film Capacitor, Polyphenylene Su
F211JF103K063C
F211JF103K063C
KEMET
10NF 6 10%V
F211JF183J050C
F211JF183J050C
KEMET
Film Capacitor, Polyphenylene Su
F211JF333K100C
F211JF333K100C
KEMET
Film Capacitor, Polyphenylene Su
F211JF472J050A
F211JF472J050A
KEMET
Film Capacitor, Polyphenylene Su
F211JF472J063ALG5C
F211JF472J063ALG5C
KEMET
4700PF 63.0V
F211JF472K050C
F211JF472K050C
KEMET
4.7NF C 10%V
F211JJ104J063C
F211JJ104J063C
KEMET
Film Capacitor, Polyphenylene Su
F211BJ104J400A Compare Parts
  • F211BJ104J400A vs F211JQ474K050C
  • F211BJ104J400A vs F211JQ274K063L
  • F211BJ104J400A vs F211JJ104J063C
  • F211BJ104J400A vs F211JF472K050C
  • F211BJ104J400A vs F211JF472J063ALG5C
  • F211BJ104J400A vs F211JF472J050A
  • F211BJ104J400A vs F211JF333K100C
  • F211BJ104J400A vs F211JF183J050C
  • F211BJ104J400A vs F211JF103K063C
  • F211BJ104J400A vs F211JF103J063C
  • F211BJ104J400A vs F211FM226K050C
  • F211BJ104J400A vs F211BM225K063C
  • F211BJ104J400A vs F211BE105K063C
  • F211BJ104J400A vs F211AG224J100C
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend