☰
F871BB392K330C
F871BB392K330C
Active
Description:  CAP FILM POLYPROP RAD X1
Manufacturer:  KEMET
History Price: $0.20453
In Stock: 15120
F871BB392K330C Specification
Specification
Part No
F871BB392K330C
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
F871BB392K330C Related Parts
F871AG103M330L
F871AG103M330L
KEMET
CAP FILM 10000PF 20% 800VDC RAD
F871AK223M330A
F871AK223M330A
KEMET
CAP FILM POLYPROP RAD X1
F871BK104M330Z
F871BK104M330Z
KEMET
CAP FILM POLYPROP RAD X1
F871DO474M330Z
F871DO474M330Z
KEMET
CAP FILM 0.47UF 20% 330VAC RAD
F871DY105M330L
F871DY105M330L
KEMET
CAP FILM POLYPROP RAD X1
F871FI105M330Z
F871FI105M330Z
KEMET
CAP FILM 1UF 20% 330VAC RADIAL
F871RO565M330Z
F871RO565M330Z
KEMET
CAP FILM 5.6UF 20% 330VAC RADIAL
F872BC223M480C
F872BC223M480C
KEMET
CAP FILM POLYPROP RAD X1
F872BS104M480A
F872BS104M480A
KEMET
CAP FILM 0.1UF 20% 1KVDC RAD
F872BS104M480L
F872BS104M480L
KEMET
CAP FILM POLYPROP RAD X1
F872DY474M480L
F872DY474M480L
KEMET
CAP FILM POLYPROP RAD X1
F873DB103M760L
F873DB103M760L
KEMET
CAP FILM POLYPROP RAD X1
F871BB392K330C Compare Parts
  • F871BB392K330C vs F873FY474M760Z
  • F871BB392K330C vs F873DU104M760Z
  • F871BB392K330C vs F873DP104M760L
  • F871BB392K330C vs F873DJ473M760Z
  • F871BB392K330C vs F873DB103M760L
  • F871BB392K330C vs F872DY474M480L
  • F871BB392K330C vs F872BS104M480L
  • F871BB392K330C vs F872BS104M480A
  • F871BB392K330C vs F872BC223M480C
  • F871BB392K330C vs F871RO565M330Z
  • F871BB392K330C vs F871FI105M330Z
  • F871BB392K330C vs F871DY105M330L
  • F871BB392K330C vs F871DO474M330Z
  • F871BB392K330C vs F871BK104M330Z
  • F871BB392K330C vs F871AK223M330A
  • F871BB392K330C vs F871AG103M330L
  • F871BB392K330C vs F873RW474M760Z
  • F871BB392K330C vs F873RW394M760Z
  • F871BB392K330C vs F873RW394K760Z
  • F871BB392K330C vs F873RW394J760Z
  • F871BB392K330C vs F873RW334M760Z
  • F871BB392K330C vs F873RW334K760Z
  • F871BB392K330C vs F873RW334J760Z
  • F871BB392K330C vs F873RV334M760Z
  • F871BB392K330C vs F873RV274M760Z
  • F871BB392K330C vs F873RV274K760Z
  • F871BB392K330C vs F873RV274J760Z
  • F871BB392K330C vs F873RV254M760Z
  • F871BB392K330C vs F873RV254K760Z
  • F871BB392K330C vs F873RV254J760Z
  • F871BB392K330C vs F873RV224M760Z
  • F871BB392K330C vs F873RV224K760Z
  • F871BB392K330C vs F873RV224J760Z
  • F871BB392K330C vs F873RU155M760Z
  • F871BB392K330C vs F873RU155K760Z
  • F871BB392K330C vs F873RU155J760Z
  • F871BB392K330C vs F873RP824M760Z
  • F871BB392K330C vs F873RP684M760Z
  • F871BB392K330C vs F873RP684K760Z
  • F871BB392K330C vs F873RP684J760Z
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.