T520A226M006ATE100
T520A226M006ATE100
Active
Description:  CAP TANT POLY 22UF 6.3V 1206
Manufacturer:  KEMET
History Price: $0.86
In Stock: 19600
T520A226M006ATE100 Specification
Specification
Part No
T520A226M006ATE100
Category
Tantalum Polymer Capacitors
Manufacturer
KEMET
Series
KO-CAP? T520
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.071" (1.80mm)
Lead Spacing
-
Manufacturer Size Code
A
Ratings
-
Features
General Purpose
T520A226M006ATE100 Related Parts
T520A106M010AHE080
T520A106M010AHE080
KEMET
CAP TANT POLY 10UF 10V 1206
T520A106M010ATE080
T520A106M010ATE080
KEMET
CAP TANT POLY 10UF 10V 1206
T520A107M004ATE150
T520A107M004ATE150
KEMET
CAP TANT POLY 100UF 4V 1206
T520A107M004ATE200
T520A107M004ATE200
KEMET
CAP TANT POLY 100UF 4V 1206
T520A107M006ATE025
T520A107M006ATE025
KEMET
CAP TANT POLY 100UF 6.3V 1206
T520A107M006ATE035
T520A107M006ATE035
KEMET
CAP TANT POLY 100UF 6.3V 1206
T520A107M006ATE045
T520A107M006ATE045
KEMET
CAP TANT POLY 100UF 6.3V 1206
T520A107M006ATE070
T520A107M006ATE070
KEMET
CAP TANT POLY 100UF 6.3V 1206
T520A156M010AHE080
T520A156M010AHE080
KEMET
15.0UF 10.0V
T520A156M010ATE080
T520A156M010ATE080
KEMET
CAP TANT POLY 15UF 10V 1206
T520A226M006AHE100
T520A226M006AHE100
KEMET
CAP TANT SMD POLYMER
T520A226M006ATE090
T520A226M006ATE090
KEMET
CAP TANT POLY 22UF 6.3V 1206
T520A226M006ATE100 Compare Parts
  • T520A226M006ATE100 vs T52M1337M016C0055
  • T520A226M006ATE100 vs T52M1337M016C0040
  • T520A226M006ATE100 vs T52M1337M010C0055
  • T520A226M006ATE100 vs T52M1227M025C0055
  • T520A226M006ATE100 vs T52M1227M016C0070
  • T520A226M006ATE100 vs T52M1227M016C0055
  • T520A226M006ATE100 vs T52M1227M010C0055
  • T520A226M006ATE100 vs T52M1157M025C0055
  • T520A226M006ATE100 vs T52M1107M035C0100
  • T520A226M006ATE100 vs T52M1107M035C0070
  • T520A226M006ATE100 vs T52M1107M035C0055
  • T520A226M006ATE100 vs T52E5476M035C0100
  • T520A226M006ATE100 vs T52E5476M035C0070
  • T520A226M006ATE100 vs T52E5476M035C0055
  • T520A226M006ATE100 vs T52E5476M025C0055
  • T520A226M006ATE100 vs T52E5157M016C0050
  • T520A226M006ATE100 vs T52E5107M020C0055
  • T520A226M006ATE100 vs T52B2476M016C0200
  • T520A226M006ATE100 vs T529P476M010AAE200
  • T520A226M006ATE100 vs T529P476M006AAE200
  • T520A226M006ATE100 vs T529P476M006AAE150
  • T520A226M006ATE100 vs T529P475M025AAE300
  • T520A226M006ATE100 vs T529P226M010AAE200
  • T520A226M006ATE100 vs T529P226M010AAE150
  • T520A226M006ATE100 vs T529P226M006AAE200
  • T520A226M006ATE100 vs T529P226M006AAE150
  • T520A226M006ATE100 vs T529P106M016AAE150
  • T520A226M006ATE100 vs T529P106M010AAE200
  • T520A226M006ATE100 vs T529P106M006AAE200
  • T520A226M006ATE100 vs T528Z477M2R5ATE012
  • T520A226M006ATE100 vs T528Z477M2R5ATE009
  • T520A226M006ATE100 vs T528Z477M2R5ATE008
  • T520A226M006ATE100 vs T528Z477M2R5ATE006
  • T520A226M006ATE100 vs T528Z477M2R5ATE005
  • T520A226M006ATE100 vs T528Z337M2R5ATE012
  • T520A226M006ATE100 vs T528Z337M2R5ATE009
  • T520A226M006ATE100 vs T528Z337M2R5ATE008
  • T520A226M006ATE100 vs T528Z337M2R5ATE007
  • T520A226M006ATE100 vs T528Z337M2R5ATE006
  • T520A226M006ATE100 vs T528Z337M2R5ATE005
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price