T591B107M004ATE055
T591B107M004ATE055
Active
Description:  CAP TANT POLY 100UF 4V 1411
Manufacturer:  KEMET
History Price: $0.38178
In Stock: 18000
T591B107M004ATE055 Specification
Specification
Part No
T591B107M004ATE055
Category
Tantalum Polymer Capacitors
Manufacturer
KEMET
Series
KO-CAP? T591
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
4 V
Type
Molded
ESR (Equivalent Series Resistance)
55mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Ratings
-
Features
General Purpose
T591B107M004ATE055 Related Parts
T591B107M004ATE045
T591B107M004ATE045
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M004ATE070
T591B107M004ATE070
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M004ATE0707280
T591B107M004ATE0707280
KEMET
CAP TANT POLY 100UF 4V 1411
T591B107M006ATE045
T591B107M006ATE045
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE055
T591B107M006ATE055
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE070
T591B107M006ATE070
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M006ATE0707280
T591B107M006ATE0707280
KEMET
CAP TANT POLY 100UF 6.3V 1411
T591B107M2R5ATE045
T591B107M2R5ATE045
KEMET
CAP TANT SMD AUTO
T591B155K050ATE200
T591B155K050ATE200
KEMET
CAP TANT POLY 1.5UF 50V 1411
T591B155M050ATE200
T591B155M050ATE200
KEMET
CAP TANT POLY 1.5UF 50V 1411
T591B157M004ATE045
T591B157M004ATE045
KEMET
CAP TANT POLY 150UF 4V 1411
T591B157M004ATE055
T591B157M004ATE055
KEMET
CAP TANT POLY 150UF 4V 1411
T591B107M004ATE055 Compare Parts
  • T591B107M004ATE055 vs T59EE477M016E0020
  • T591B107M004ATE055 vs T59EE477M016C0025
  • T591B107M004ATE055 vs T59EE476M050E0100
  • T591B107M004ATE055 vs T59EE476M050C0100
  • T591B107M004ATE055 vs T59EE476M035E0070
  • T591B107M004ATE055 vs T59EE476M035E0055
  • T591B107M004ATE055 vs T59EE476M035C0070
  • T591B107M004ATE055 vs T59EE476M035C0055
  • T591B107M004ATE055 vs T59EE337M016E0025
  • T591B107M004ATE055 vs T59EE337M016C0025
  • T591B107M004ATE055 vs T59EE227M016E0025
  • T591B107M004ATE055 vs T59EE227M016C0025
  • T591B107M004ATE055 vs T59EE227K016E0025
  • T591B107M004ATE055 vs T59EE227K016C0025
  • T591B107M004ATE055 vs T59EE226M075C0100
  • T591B107M004ATE055 vs T59EE226M063E0100
  • T591B107M004ATE055 vs T59EE226M063C0100
  • T591B107M004ATE055 vs T59EE226M063C0075
  • T591B107M004ATE055 vs T59EE226M050E0100
  • T591B107M004ATE055 vs T59EE226M050C0100
  • T591B107M004ATE055 vs T59EE157M030E0150
  • T591B107M004ATE055 vs T59EE157M030E0075
  • T591B107M004ATE055 vs T59EE157M030C0150
  • T591B107M004ATE055 vs T59EE157M030C0075
  • T591B107M004ATE055 vs T59EE156M063E0100
  • T591B107M004ATE055 vs T59EE156M063C0100
  • T591B107M004ATE055 vs T599X336M035ATE065
  • T591B107M004ATE055 vs T599D157M006ATE045
  • T591B107M004ATE055 vs T599D157M006ATE025
  • T591B107M004ATE055 vs T599D157M004ATE045
  • T591B107M004ATE055 vs T599D157M004ATE025
  • T591B107M004ATE055 vs T599D106M050ATE150
  • T591B107M004ATE055 vs T599D106M050ATE120
  • T591B107M004ATE055 vs T599B686M004ATE090
  • T591B107M004ATE055 vs T599B686M004ATE070
  • T591B107M004ATE055 vs T599B476M006ATE090
  • T591B107M004ATE055 vs T599B476M006ATE070
  • T591B107M004ATE055 vs T599B476M004ATE090
  • T591B107M004ATE055 vs T599B476M004ATE070
  • T591B107M004ATE055 vs T599B336M010ATE150
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.