5602
5602
Active
Description:  CAP TRIMMER 1-30PF 250V PNL MNT
Manufacturer:  Knowles Johanson
Datasheet:   5602 Datasheet
History Price: $60.14
In Stock: 38800
5602 Specification
Specification
Part No
5602
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 30pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Air
Q @ Freq
800 @ 100MHz
Size / Dimension
0.280" Dia (7.11mm)
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Sealed
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads