57273-1
57273-1
Active
Description:  CAP TRIMMER 0.8-8PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   57273-1 Datasheet
History Price: $40.9
In Stock: 15200
57273-1 Specification
Specification
Part No
57273-1
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Giga-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.8 ~ 8pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Zirconia
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.150" Dia (3.81mm)
Height - Seated (Max)
0.330" (8.38mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
57273-1 Related Parts
57283-1
57283-1
Knowles Johanson
CAP TRIMMER 0.6-4.5PF 500V SMD
57273
57273
Knowles Johanson
CAP FILM TRIM
57283
57283
Knowles Johanson
CAP FILM TRIM
57291
57291
Knowles Johanson
CAP TRIMMER
57273R5
57273R5
Knowles Johanson
CAP FILM TRIM
57298-2SL
57298-2SL
Knowles Johanson
CAP TRIMMER
57273-1 Compare Parts
  • 57273-1 vs 57298-2SL
  • 57273-1 vs 57273R5
  • 57273-1 vs 57291
  • 57273-1 vs 57283
  • 57273-1 vs 57273
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.