8052
8052
Active
Description:  CAP TRIMMER 0.8-10PF 250V TH
Manufacturer:  Knowles Johanson
Datasheet:   8052 Datasheet
History Price: $53.07
In Stock: 15200
8052 Specification
Specification
Part No
8052
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.8 ~ 10pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.295" Dia (7.49mm)
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
8052 Compare Parts
  • 8052 vs 8054
  • 8052 vs 8053
  • 8052 vs 8051
  • 8052 vs 8050
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery