9610
9610
Active
Description:  CAP TRIMMER 1.5-4.5PF 250V TH
Manufacturer:  Knowles Johanson
Datasheet:   9610 Datasheet
History Price: $29.99
In Stock: 30000
9610 Specification
Specification
Part No
9610
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Seal-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 4.5pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
-
Q @ Freq
1000 @ 100MHz
Size / Dimension
0.270" Dia (6.86mm)
Height - Seated (Max)
0.100" (2.54mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
9610 Related Parts
9611SL
9611SL
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
9611
9611
Knowles Johanson
CAP FILM TRIM
9612
9612
Knowles Johanson
CAP FILM TRIM
9613
9613
Knowles Johanson
CAP FILM TRIM
9614
9614
Knowles Johanson
CAP FILM TRIM
9615
9615
Knowles Johanson
CAP FILM TRIM
9616
9616
Knowles Johanson
CAP FILM TRIM
9610SL
9610SL
Knowles Johanson
CAP FILM TRIM
9612SL
9612SL
Knowles Johanson
CAP FILM TRIM
9613SL
9613SL
Knowles Johanson
CAP FILM TRIM
9614SL
9614SL
Knowles Johanson
CAP FILM TRIM
9615SL
9615SL
Knowles Johanson
CAP FILM TRIM
9610 Compare Parts
  • 9610 vs 9616SL
  • 9610 vs 9615SL
  • 9610 vs 9614SL
  • 9610 vs 9613SL
  • 9610 vs 9612SL
  • 9610 vs 9610SL
  • 9610 vs 9616
  • 9610 vs 9615
  • 9610 vs 9614
  • 9610 vs 9613
  • 9610 vs 9612
  • 9610 vs 9611
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you