9701-0SL-1
9701-0SL-1
Active
Description:  CAP TRIMMER 0.25-0.7PF 250V SMD
Manufacturer:  Knowles Johanson
Datasheet:   9701-0SL-1 Datasheet
History Price: $18.18
In Stock: 32000
9701-0SL-1 Specification
Specification
Part No
9701-0SL-1
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Thin-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.25 ~ 0.7pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Ceramic
Q @ Freq
1000 @ 100MHz
Size / Dimension
0.150" Dia (3.81mm)
Height - Seated (Max)
0.040" (1.02mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
9701-0SL-1 Related Parts
9701-2SL-1
9701-2SL-1
Knowles Johanson
CAP TRIMMER 0.6-2PF 250V SMD
9702-0SL-1
9702-0SL-1
Knowles Johanson
CAP TRIMMER 0.5-2.5PF 250V SMD
9702-0SL-1R3
9702-0SL-1R3
Knowles Johanson
CAP TRIMMER 0.5-2.5PF 250V SMD
9702-1SL-1
9702-1SL-1
Knowles Johanson
CAP TRIMMER 1-5PF 250V SMD
9702-1SL-1R3
9702-1SL-1R3
Knowles Johanson
CAP TRIMMER 1-5PF 250V SMD
9702-2SL-1
9702-2SL-1
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
9702-2SL-1R3
9702-2SL-1R3
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
9701-0
9701-0
Knowles Johanson
Thin film
9701-0SL-1R3
9701-0SL-1R3
Knowles Johanson
CAP TRIMMER 0.25-0.7PF 250V SMD
9701-1SL-1
9701-1SL-1
Knowles Johanson
Thin film
9701-1SL-1R3
9701-1SL-1R3
Knowles Johanson
Thin film
9701-2SL-1R3
9701-2SL-1R3
Knowles Johanson
CAP TRIMMER 0.6-2PF 250V SMD
9701-0SL-1 Compare Parts
  • 9701-0SL-1 vs 9702-2SL-1
  • 9701-0SL-1 vs 9702-1SL-1R3
  • 9701-0SL-1 vs 9702-1SL-1
  • 9701-0SL-1 vs 9702-0SL-1R3
  • 9701-0SL-1 vs 9702-0SL-1
  • 9701-0SL-1 vs 9701-2SL-1
  • 9701-0SL-1 vs 9702-9SL-1R3
  • 9701-0SL-1 vs 9702-9SL-1
  • 9701-0SL-1 vs 9702-8SL-1R3
  • 9701-0SL-1 vs 9702-8SL-1
  • 9701-0SL-1 vs 9702-6SL-1R3
  • 9701-0SL-1 vs 9702-6SL-1
  • 9701-0SL-1 vs 9702-4SL-1R3
  • 9701-0SL-1 vs 9702-4SL-1
  • 9701-0SL-1 vs 9702-0
  • 9701-0SL-1 vs 9701-4SL-1R3
  • 9701-0SL-1 vs 9701-4SL-1
  • 9701-0SL-1 vs 9701-2SL-1R3
  • 9701-0SL-1 vs 9701-1SL-1R3
  • 9701-0SL-1 vs 9701-1SL-1
  • 9701-0SL-1 vs 9701-0SL-1R3
  • 9701-0SL-1 vs 9701-0
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé