7565N393K402P
7565N393K402P
Active
Description:  CAPACITOR
Manufacturer:  Knowles Syfer
History Price: $107.6365
In Stock: 48000
7565N393K402P Specification
Specification
Part No
7565N393K402P
Category
Ceramic Capacitors
Manufacturer
Knowles Syfer
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.039 µF
Tolerance
?0%
Voltage - Rated
4000V (4kV)
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
Nonstandard SMD
Size / Dimension
0.752" L x 0.650" W (19.10mm x 16.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.300" (7.62mm)
Lead Spacing
-
Lead Style
-
7565N393K402P Related Parts
7565B103K103N
7565B103K103N
Knowles Novacap
CAPACITOR
7565B104K302N
7565B104K302N
Knowles Novacap
CAPACITOR
7565B153J902NT
7565B153J902NT
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
7565B474M102NT
7565B474M102NT
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
7565N101J103LE
7565N101J103LE
Knowles Novacap
CAP CER 100PF 10KV C0G/NP0 RAD
7565N101J602LE
7565N101J602LE
Knowles Novacap
CAP CER 100PF 6KV C0G/NP0 RAD
7565N102J103LE
7565N102J103LE
Knowles Novacap
CAP CER 1000PF 10KV C0G/NP0 RAD
7565N102J602LE
7565N102J602LE
Knowles Novacap
CAP CER 1000PF 6KV C0G/NP0 RAD
7565N103J602LE
7565N103J602LE
Knowles Novacap
CAP CER 10000PF 6KV C0G/NP0 RAD
7565N121J103LE
7565N121J103LE
Knowles Novacap
CAP CER 120PF 10KV C0G/NP0 RAD
7565N121J602LE
7565N121J602LE
Knowles Novacap
CAP CER 120PF 6KV C0G/NP0 RAD
7565N122J103LE
7565N122J103LE
Knowles Novacap
CAP CER 1200PF 10KV C0G/NP0 RAD
7565N393K402P Compare Parts
  • 7565N393K402P vs 7565R254K202NT
  • 7565N393K402P vs 7565N822J602LE
  • 7565N393K402P vs 7565N821J602LE
  • 7565N393K402P vs 7565N821J103LE
  • 7565N393K402P vs 7565N682J602LE
  • 7565N393K402P vs 7565N681J602LE
  • 7565N393K402P vs 7565N681J103LE
  • 7565N393K402P vs 7565N562J602LE
  • 7565N393K402P vs 7565N561J602LE
  • 7565N393K402P vs 7565N561J103LE
  • 7565N393K402P vs 7565N472J602LE
  • 7565N393K402P vs 7565N471J602LE
  • 7565N393K402P vs 7565N471J103LE
  • 7565N393K402P vs 7565N394J301NT
  • 7565N393K402P vs 7565N392J602LE
  • 7565N393K402P vs 7565N392J103NT
  • 7565N393K402P vs 7565N392J103LE
  • 7565N393K402P vs 7565N391J602LE
  • 7565N393K402P vs 7565N391J103LE
  • 7565N393K402P vs 7565N332J602LE
  • 7565N393K402P vs 7565N332J103LE
  • 7565N393K402P vs 7565N331J602LE
  • 7565N393K402P vs 7565N331J103LE
  • 7565N393K402P vs 7565N272J602LE
  • 7565N393K402P vs 7565N272J103LE
  • 7565N393K402P vs 7565N271J602LE
  • 7565N393K402P vs 7565N271J103LE
  • 7565N393K402P vs 7565N222J602LE
  • 7565N393K402P vs 7565N222J103LE
  • 7565N393K402P vs 7565N221J602LE
  • 7565N393K402P vs 7565N221J103LE
  • 7565N393K402P vs 7565N182J602LE
  • 7565N393K402P vs 7565N182J103LE
  • 7565N393K402P vs 7565N181J602LE
  • 7565N393K402P vs 7565N181J103LE
  • 7565N393K402P vs 7565N152J602LE
  • 7565N393K402P vs 7565N152J103LE
  • 7565N393K402P vs 7565N151J602LE
  • 7565N393K402P vs 7565N151J103LE
  • 7565N393K402P vs 7565N123J602LE
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.