Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A1F4HV
A1F4HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.45-4PF 1000V TH
Manufacturer:
Knowles Voltronics
Datasheet:
A1F4HV Datasheet
History Price: $41.6625
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A1F4HV Specification
Specification
Part No
A1F4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.45 ~ 4pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
4000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.390" (9.91mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A1F4HV PDF Datasheet
A1F4HV Datasheet
Click and Download: A1F4HV Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you