☰
A1P12HVS
A1P12HVS
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   A1P12HVS Datasheet
History Price: $59.957
In Stock: 7120
A1P12HVS Specification
Specification
Part No
A1P12HVS
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
A1P12HVS PDF Datasheet
A1P12HVS Related Parts
A1P12
A1P12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P12S
A1P12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V TH
A1P4
A1P4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V TH
A1P4HV
A1P4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V TH
A1P8
A1P8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V TH
A1P8HV
A1P8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V TH
A1P12HVS Compare Parts
  • A1P12HVS vs A1P8
  • A1P12HVS vs A1P4HV
  • A1P12HVS vs A1P4
  • A1P12HVS vs A1P12S
  • A1P12HVS vs A1P12
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!