☰
A3T10
A3T10
Obsolete
Description:  CAP TRIMMER 1-10PF 250V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   A3T10 Datasheet
History Price: Obsolete
In Stock: 5620
A3T10 Specification
Specification
Part No
A3T10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
A3T10 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.