☰
A4M3HV
A4M3HV
Active
Description:  CAP TRIMMER 0.45-3PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A4M3HV Datasheet
History Price: $41.6625
In Stock: 7600
A4M3HV Specification
Specification
Part No
A4M3HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A4_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.45 ~ 3pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
A4M3HV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!