Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A4M5HV
A4M5HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-5PF 500V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
A4M5HV Datasheet
History Price: $41.6625
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A4M5HV Specification
Specification
Part No
A4M5HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A4_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 5pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
A4M5HV PDF Datasheet
A4M5HV Datasheet
Click and Download: A4M5HV Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!