☰
AC14C
AC14C
Active
Description:  TRIMMER CAPACITOR
Manufacturer:  Knowles Voltronics
Datasheet:   AC14C Datasheet
History Price: $36.2295
In Stock: 37080
AC14C Specification
Specification
Part No
AC14C
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great