☰
AJ10-4E
AJ10-4E
Active
Description:  CAP TRIMMER 0.8-10 PF 2000V
Manufacturer:  Knowles Voltronics
Datasheet:   AJ10-4E Datasheet
History Price: $71.468
In Stock: 820
AJ10-4E Specification
Specification
Part No
AJ10-4E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
AJ10-4E PDF Datasheet
AJ10-4E Related Parts
AJ15HV
AJ15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V SMD
AJ10
AJ10
Knowles Voltronics
CAP FILM TRIM
AJ10-4
AJ10-4
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10HV
AJ10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
AJ14
AJ14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AJ15SD
AJ15SD
Knowles Voltronics
CAP TRIMMER 250V HRZ SMD
AJ10-4E Compare Parts
  • AJ10-4E vs AJ15SD
  • AJ10-4E vs AJ14
  • AJ10-4E vs AJ10HV
  • AJ10-4E vs AJ10-4
  • AJ10-4E vs AJ10
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci