Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AJ20-4
AJ20-4
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.8-20PF 2000V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
AJ20-4 Datasheet
History Price: $95.32
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AJ20-4 Specification
Specification
Part No
AJ20-4
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.8 ~ 20pF
Adjustment Type
Side
Voltage - Rated
2000 V
Dielectric Material
Air
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
1.000" (25.40mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
AJ20-4 PDF Datasheet
AJ20-4 Datasheet
Click and Download: AJ20-4 Datasheet
AJ20-4 Compare Parts
AJ20-4 vs AJ25SD
AJ20-4 vs AJ25HVEI
AJ20-4 vs AJ25HVE
AJ20-4 vs AJ20-4E
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok