Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AM10HV
AM10HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-10PF 1000V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
AM10HV Datasheet
History Price: $57.81
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM10HV Specification
Specification
Part No
AM10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
AM10HV PDF Datasheet
AM10HV Datasheet
Click and Download: AM10HV Datasheet
AM10HV Compare Parts
AM10HV vs AM14
AM10HV vs AM15SD
AM10HV vs AM10SD
AM10HV vs AM10
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you